EN
  • EN
  • DE

ADC10158CIWMX

Part No ADC10158CIWMX
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADC10154/ADC10158 10-Bit Plus Sign 4 s ADCs with 4 or 8-Channel MUX, | IC ADC 10BIT SAR 28SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Resolution 10
Sampling Rate (Per Second) 227k
Number of Inputs 8
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Mounting Style SMD
Family Part Number ADC10158
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 1139708-ADC10158CIWMX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC10158CIWMX CAD Model

Description

Product Overview: ADC10158CIWMX

The ADC10158CIWMX is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) manufactured by Texas Instruments. This precision ADC is designed to meet the stringent requirements of industrial, automotive, and consumer applications that demand accurate and reliable digital representations of analog signals.

Key Features

  • Resolution: 10 bits of resolution provide fine detail in the conversion process, ensuring that the digital output closely matches the original analog signal.
  • Sampling Rate: It offers an impressive sampling rate, allowing it to capture fast-changing signals without losing fidelity.
  • Low Power Consumption: The device is engineered for energy efficiency, making it ideal for battery-powered or energy-sensitive applications.
  • Input Range: The ADC accepts a wide range of input voltages, providing flexibility in interfacing with different types of sensors and signal sources.
  • Interface: It features a user-friendly digital interface that can easily connect with microcontrollers, DSPs, and other digital systems.

Applications

The ADC10158CIWMX is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Medical instruments
  • Automotive control systems
  • Industrial automation
  • Portable instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ADC10158CIWMX is no exception. It is built to meet high standards of performance and reliability, ensuring that it operates effectively across a wide range of temperatures and conditions.

Package and Availability

The ADC10158CIWMX comes in a compact, surface-mount package that is suitable for space-constrained applications. It is available through various distributors and directly from Texas Instruments, making it accessible for designers and engineers looking to integrate high-quality ADC functionality into their projects.

You May Also Be Interested in

Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess