EN
  • EN
  • DE

C180M

Part No C180M
Manufacturer Powerex Inc.
Catalog SCRs - Single
Description THYRISTOR STUD 600V 150A TO-93
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Powerex Inc.
Packaging Bulk
Status Active
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Max) 3V
Current - Gate Trigger (Igt) (Max) 150mA
Voltage - On State (Vtm) (Max) 2.85V
Current - On State (It (AV)) (Max) 150A
Current - On State (It (RMS)) (Max) 235A
Current - Off State (Max) 20mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 3200A, 3500A
SCR Type Standard Recovery
Temperature Range - Operating -40°C to 125°C
Mounting Chassis, Stud Mount
Win Source Part Number 1021875-C180M
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian C180M CAD Model

Description

The C180M is a phase control silicon controlled rectifier (SCR) manufactured by Powerex Inc. SCRs are semiconductor devices that act as electronic switches, capable of handling high voltages and currents. These devices are commonly used in power control applications. The 'C' in C180M typically refers to the package style and construction. Phase control SCRs, like the C180M, are specifically designed for applications where the conduction angle of an AC waveform needs to be controlled.

Applications

  • Motor speed control: Controlling the speed of AC motors.
  • Light dimming: Adjusting the brightness of incandescent and halogen lamps.
  • Temperature control: Regulating the temperature of heating elements.
  • Voltage regulation: Maintaining a stable output voltage in power supplies.
  • Welding equipment: Controlling the welding current in arc welders.

Features

  • High voltage and current capability: Designed to handle substantial voltage and current levels.
  • Phase control: Allows for precise control of the AC waveform conduction angle.
  • Gate triggering: Triggered by applying a current to the gate terminal.
  • Low forward voltage drop: Minimizes power dissipation.
  • High surge current capability: Can withstand high surge currents.

Benefits

  • Precise power control: Enables accurate and reliable control of electrical power.
  • Efficient operation: Low forward voltage drop minimizes power losses.
  • Robust performance: High voltage and current capabilities ensure reliable operation in demanding applications.
  • Long lifespan: Durable construction provides long-term reliability.
  • Versatile applications: Suitable for a wide range of power control applications.

Additional Details

The C180M's key specifications include its voltage rating (VDRM and VRRM), current rating (IT(AV) and ITSM), gate trigger current (IGT), and gate trigger voltage (VGT). The voltage rating specifies the maximum voltage that the SCR can block in the off-state. The current rating indicates the maximum average and surge currents that the SCR can handle. The gate trigger current and voltage specify the minimum current and voltage required to turn on the SCR. Heat sinking is often required to dissipate the heat generated by the SCR during operation. Proper gate drive circuitry is also essential for reliable triggering. Consult the datasheet for detailed electrical characteristics, thermal characteristics, and mounting instructions.

SCRs are triggered by applying a positive current pulse to the gate terminal. Once triggered, the SCR remains in the on-state until the current flowing through it falls below the holding current (IH) or until the applied voltage becomes negative. The phase angle at which the SCR is triggered determines the amount of power delivered to the load.

You May Also Be Interested in

ON Semiconductor
THYRISTOR SCR 16A 400V TO220AB
Lowest to $1.6737
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us
Solid State Inc.
TO 48 22 AMP SCR
Lowest to $18.3934
ON Semiconductor
SCR 60V 800MA TO92-3
Lowest to $1.8110
Microchip Technology
SCR
Lowest to $98.9197
Littelfuse Inc.
SCR 800V 12A TO220AB
Lowest to $1.0792
Littelfuse Inc.
SCR 400V 12A TO220AB
Lowest to $1.0006
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $29.5160
ON Semiconductor
SCR 30V 800MA TO92-3
Lowest to $0.3361

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3604 $59.4660
395+ $0.2957 $116.8015
605+ $0.2864 $173.2720
835+ $0.2772 $231.4620
1,080+ $0.2680 $289.4400
1,445+ $0.2402 $347.0890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess