EN
  • EN
  • DE

LP8548B1SQX05

Part No LP8548B1SQX05
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Win Source Part Number 1378859-LP8548B1SQX05
Ultra Librarian 3D Model Ultra Librarian LP8548B1SQX05 CAD Model

Description

The LP8548B1SQX05 is a high-efficiency, LED backlight driver from the reputable semiconductor manufacturer, Texas Instruments. This advanced device is designed to drive LEDs with a high level of precision and flexibility, making it an ideal choice for powering the backlighting of medium-sized LCD panels used in notebooks, tablets, and other portable devices where efficient power use is critical.

Key Features

  • Integrated Boost Converter: The device includes a built-in boost converter that efficiently steps up the input voltage to the level required to drive the LEDs, ensuring consistent brightness and performance.
  • Multiple LED String Support: It can support multiple LED strings, providing uniform brightness across the display and enhancing the visual experience for the user.
  • Programmable Dimming Capability: With its programmable dimming function, the LP8548B1SQX05 allows for precise control over the backlight brightness, which can be adjusted to suit different lighting conditions or to save power.
  • Phase-Shifted PWM Dimming: This feature reduces audible noise and eliminates flicker, thereby reducing eye strain and improving the user experience.
  • Protection Features: The device includes a variety of protection features such as over-voltage, over-temperature, and LED open/short circuit protection, ensuring the longevity and reliability of the backlight system.

Energy Efficiency

The LP8548B1SQX05 is designed with energy efficiency in mind. Its high-efficiency operation reduces power consumption, which is crucial for battery-powered devices. The device also supports a wide input voltage range, accommodating various power sources and battery voltages.

Applications

Suitable for a wide range of applications, the LP8548B1SQX05 is particularly adept at serving in portable electronics where power efficiency and display quality are paramount. Its robust design and feature set make it an excellent choice for engineers looking to enhance the visual performance of their products while maintaining power efficiency.

For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to visit the official Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

NXP / Nexperia
SE051A2HQ1
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Aries Electronics
SOCKET ADAPT SOIC-W TO 20DIP 0.3
Need more? Email Us
NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess