EN
  • EN
  • DE

V600-H11 10M

Part No V600-H11 10M
Manufacturer Omron
Catalog RFID Reader Modules
Description RFID READER R/W 530KHZ W/10M CAB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Read/Write
Frequency 530kHz
Ultra Librarian 3D Model Ultra Librarian V600-H11 10M CAD Model

Description

NULL

You May Also Be Interested in

Omron
RFID READER R/W 530KHZ W/2M CAB
Need more? Email Us
Abracon LLC
RFID READER 868MHZ MODULE
Need more? Email Us
ON Semiconductor
SPS UHF READER HUB EUROPE / RFID Reader Module 865MHz ~ 868MHz, 902MHz ~ 928MHz
Need more? Email Us
ON Semiconductor
SPS UHF READER HUB JAPAN / RFID Reader Module 865MHz ~ 868MHz, 902MHz ~ 928MHz
Need more? Email Us
Abracon LLC
RFID READER 915MHZ MODULE
Need more? Email Us
Omron
RFID READER R/W 530KHZ W/.5M CAB
Need more? Email Us
Omron
RFID READER R/W 530KHZ W/5M CAB
Need more? Email Us
Omron
RFID READER R/W 530KHZ W/2M CAB
Need more? Email Us
Omron
RFID READER R/W 530KHZ W/2M CAB
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess