EN
  • EN
  • DE

L2C5-32901204E0900

Part No L2C5-32901204E0900
Manufacturer Lumileds
Catalog LED Lighting - COBs, Engines, Modules
Description LED COB LUXEON WM WHT RECT 3200K
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - COBs, Engines, Modules, Strips
Mfr Lumileds
Series LUXEON CoB Core Range - High Density
Package Tube
Product Status Active
Type Chip On Board (COB)
Color White, Warm
CCT (K) 3200K 3-Step MacAdam Ellipse
Configuration Rectangle
Luminous Flux @ Current/Temperature 2600lm (Typ)
Current - Test 700mA
Temperature - Test 85°C
Voltage - Forward (Vf) (Typ) 37V
Lumens/Watt @ Current - Test 100 lm/W
Current - Max 1.35A
CRI (Color Rendering Index) 90
Viewing Angle 115°
Size / Dimension 19.00mm L x 16.00mm W
Height 1.50mm
Light Emitting Surface (LES) 9.00mm Dia
Lens Type Flat
Base Product Number L2C5
Standard Package 100 pcs
REACH Status REACH Unaffected
Win Source Part Number 1068363-L2C5-32901204E0900
Ultra Librarian 3D Model Ultra Librarian L2C5-32901204E0900 CAD Model

Description

The L2C5-32901204E0900 is a white LED lighting component from Lumileds.

  • Series: LUXEON CoB Core Range - High Density
  • Color: Warm White
  • Type: Chip on board (COB)
  • Configuration: Rectangular
  • Package Size: 19.00mm L x 16.00mm W
  • Height: 1.50mm
  • Maximum Current: 1.35A
  • Viewing Angle: 115°
  • Forward Voltage (Vf): 37V
  • Current Test: 700mA
  • Color Temperature (CCT): 3200K with a 3-step MacAdam ellipse
  • Lumens per Watt @ Current Test: 100 lm/W
  • CRI (Color Rendering Index): 90
  • Package: Tube
  • Standard Package Size: 100 pcs

You May Also Be Interested in

Cree Inc.
LED COB XLAMP WARM WHT SQU 2700K
Need more? Email Us
JKL Components Corp.
LED MOD ALUMILINE LNR STRP 1.5'
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQU 3000K
Need more? Email Us
Lumileds
LED MOD LUXEON WH LNR STR 4000K
Need more? Email Us
Seoul Semiconductor Inc.
LED COB ZC25 WARM WHT SQU 2700K
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-14 GEN4 WH SQ 3000K
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQU 3000K
Need more? Email Us
Inspired LED, LLC
LED ENG NW 3LEDS 4200K 12M REEL
Need more? Email Us
JKL Components Corp.
LED, G-4 TWO-PIN 12V-24VDC WARM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess