EN
  • EN
  • DE

H5ANAG6NDMR-XNC

Part No H5ANAG6NDMR-XNC
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR4-3200 1Gx16 (16Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940101-H5ANAG6NDMR-XNC
Series *
Ultra Librarian 3D Model Ultra Librarian H5ANAG6NDMR-XNC CAD Model

Description

The H5ANAG6NDMR-XNC is a DDR5 SDRAM component manufactured by Hynix Semiconductor. DDR5 SDRAM (Double Data Rate 5 Synchronous Dynamic Random-Access Memory) is a type of high-speed dynamic random-access memory used in computers. It's the successor to DDR4 and offers improvements in speed, density, and power efficiency.

Applications

  • High-performance computing
  • Gaming PCs
  • Servers
  • Workstations
  • Graphics cards

Features

  • High bandwidth and data transfer rates
  • Improved power efficiency compared to DDR4
  • Increased memory density
  • On-Die ECC (Error Correction Code) for improved reliability
  • Independent dual-channel operation

Benefits

  • Faster application loading and execution
  • Enhanced gaming experience with smoother frame rates
  • Improved system responsiveness
  • Increased multitasking capabilities
  • Reduced power consumption in high-performance systems

Additional Details

Specific technical specifications for the H5ANAG6NDMR-XNC, such as clock speed, voltage, and timings, will vary based on the specific configuration and manufacturing batch. It is crucial to consult the official Hynix datasheet for detailed information to ensure compatibility with the target system. DDR5 modules also include features like improved burst lengths and more banks/bank groups compared to previous generations, which contributes to the improved performance. DDR5 introduces new features like Decision Feedback Equalization (DFE) to enable higher speeds and better signal integrity.

Note that the 'XNC' suffix might indicate a specific speed grade, temperature range or other characteristic that needs to be verified in the part's documentation. Furthermore, proper heat dissipation is critical for DDR5 SDRAM to maintain optimal performance and stability, especially in demanding environments.

You May Also Be Interested in

Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1044 $58.2088
5+ $23.8806 $119.4030
7+ $23.1343 $161.9401
9+ $22.3880 $201.4920
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess