EN
  • EN
  • DE

LP5900SD-1.8EV

Part No LP5900SD-1.8EV
Manufacturer Texas Instruments
Catalog Evaluation Boards - Linear Voltage Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Obsolete
Channels per IC 1 - Single
Voltage - Output 1.8V
Current - Output 150mA
Voltage - Input 2.5V ~ 5.5V
Regulator Type Positive Fixed
Contents Board(s)
Utilized IC / Part LP5900
Ultra Librarian 3D Model Ultra Librarian LP5900SD-1.8EV CAD Model

Description

EVAL BOARD FOR LP5900

You May Also Be Interested in

Texas Instruments
BOARD EVAL FOR LP38511TS-1.8 / LP38511TS Linear Regulator 1.8VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION LP5900TL-2.6 / LP5900 Linear Regulator 2.6VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BRD 3.3V 500MA LDO MIC94355
Need more? Email Us
Texas Instruments
BOARD EVAL LP38502SD 8-LLP / LP38502-ADJ Linear Regulator Evaluation Board
Lowest to $18.4533
Texas Instruments
BOARD EVAL LP38502TS TO-263 / LP38502 Linear Regulator 2.5VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION LP3996SD-3333 / DUAL LINEAR REGULATOR WITH 300MA AND 150MA OUTPUTS AND POWER-ON-RESET
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL CAP LDO WITH OD
Lowest to $17.1229
DFRobot
BREADBOARD POWER SUPPLY 5V/3.3V
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LP5900SD-3.0 / LP5900 Linear Regulator 1.5VDC to 3.3VDC Output Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess