EN
  • EN
  • DE

LP38502SD-ADJEV

Part No LP38502SD-ADJEV
Manufacturer Texas Instruments
Catalog Evaluation Boards - Linear Voltage Regulators
Description BOARD EVAL LP38502SD 8-LLP / LP38502-ADJ Linear Regulator Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series FlexCap
Channels per IC 1 - Single
Voltage - Output 2.5V
Output Current 1.5A
Voltage - Input 2.7 V ~ 5.5 V
Regulator Type Positive Adjustable
Operating Temperature Range -40°C ~ 125°C
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LP38502
Win Source Part Number 779723-LP38502SD-ADJEV
Popularity Medium
Supply and Demand Status Balance
Family Name LP38502
Introduction Date October 21, 2018
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP38502SD-ADJEV CAD Model

Description

The LP38502SD-ADJEV is a high-performance, low-dropout regulator from Texas Instruments, designed to provide precision voltage regulation with enhanced power efficiency. This regulator is capable of delivering up to 1.5A of continuous current while maintaining a low dropout voltage, making it an ideal choice for sensitive electronic applications where a stable and reliable power supply is critical.

Key Features

  • Output Voltage Range: The LP38502SD-ADJEV offers an adjustable output voltage range, allowing for versatile use in various applications.
  • High Output Current: With the ability to supply up to 1.5A of output current, this regulator can support a wide range of power requirements.
  • Low Dropout Voltage: The device's low dropout voltage ensures efficient operation, even at lower input voltages, which is essential for battery-powered devices.
  • Stable with Low ESR Outputs: The regulator is stable with ceramic output capacitors, which have a low equivalent series resistance (ESR), providing better transient response and minimizing output noise.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device against overheating, enhancing its reliability and longevity.
  • Overcurrent Protection: The LP38502SD-ADJEV includes overcurrent protection to prevent damage from excessive loads or short-circuit conditions.

Applications

This versatile regulator is suitable for a broad range of applications, including but not limited to:

  • FPGA, DSP, and ASIC power supplies
  • Automotive electronics
  • Industrial control systems
  • Portable and wireless devices
  • Networking equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LP38502SD-ADJEV is no exception. This product is manufactured with the highest standards to ensure it meets the rigorous demands of both commercial and industrial applications. With its robust feature set and Texas Instruments' proven expertise, the LP38502SD-ADJEV is a reliable choice for your power regulation needs.

You May Also Be Interested in

Texas Instruments
BOARD EVALUATION LP5900TL-3.0 / LP5900 Linear Regulator 3VDC Output Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD L6932DXXX FIXED/ADJ / HIGH PERFORMANCE 2A ULDO LINEAR REGULATOR
Need more? Email Us
Texas Instruments
BOARD EVALUATION FOR LP38511 / LP38511MR-ADJ Linear Regulator 1.2VDC Output Evaluation Board
Lowest to $2.1019
ON Semiconductor
LV5683P-E Special Purpose Voltage Regulator Evaluation Board / BOARD EVAL FOR LV5683P
Need more? Email Us
Microchip Technology
Power Management Development Board / EVAL BOARD DUAL CAP LDO
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LP38511TS-1.8 / LP38511TS Linear Regulator 1.8VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LP5900SD-3.0 / LP5900 Linear Regulator 1.5VDC to 3.3VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL LP38502SD 8-LLP / LP38502-ADJ Linear Regulator Evaluation Board
Lowest to $18.4533
ON Semiconductor
BOARD EVAL NCP571 1.0V / Power Management Development Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.4533 $55.3599
7+ $15.1412 $105.9884
11+ $14.6681 $161.3491
15+ $14.1949 $212.9235
19+ $13.7217 $260.7123
25+ $12.3022 $307.5550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,940 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess