EN
  • EN
  • DE

LP5550SQ

Part No LP5550SQ
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description PowerWise Technology Compliant Energy Management Unit | IC ENERGY MGMT SYSTEM 16WQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Applications Handheld/Mobile Devices
Supply Current 140μA
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (4x4)
Family Part Number LP5550
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1203917-LP5550SQ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP5550SQ CAD Model

Description

The LP5550SQ by Texas Instruments is a state-of-the-art power management integrated circuit (IC) designed to cater to the demanding needs of modern electronic devices. This advanced chip offers a perfect blend of efficiency, reliability, and versatility, making it an ideal choice for a wide array of applications.

Key Features

  • High Efficiency: The LP5550SQ boasts an exceptional energy efficiency profile, which helps extend battery life in portable devices.
  • Versatile Power Management: With multiple regulated output voltages, this IC can power a variety of subsystems, including microprocessors, sensors, and other ICs.
  • Low Noise Operation: Designed with noise-sensitive applications in mind, the LP5550SQ ensures minimal ripple and noise on its outputs, providing clean and stable power.
  • Thermal Protection: The built-in thermal shutdown feature prevents the device from overheating, ensuring safe operation under varying load conditions.
  • Compact Footprint: The small QFN (Quad-Flat No-leads) package allows for a minimal PCB (Printed Circuit Board) area, which is crucial for space-constrained applications.

Applications

The versatility of the LP5550SQ makes it suitable for a diverse range of applications, including but not limited to:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Medical Devices
  • Internet of Things (IoT) Devices
  • Wireless Networking Equipment

Technical Specifications

With its technical prowess, the LP5550SQ ensures that your devices operate with the highest level of performance and reliability. Some of the key specifications include:

  • Input Voltage Range: 2.7V to 5.5V
  • Multiple Output Channels with Adjustable Voltages
  • High-Efficiency Step-Down Converter
  • Programmable Soft-Start Function
  • Power-Save Mode for Light Loads

In conclusion, the LP5550SQ from Texas Instruments represents a top-tier power management solution for designers looking to enhance the performance and efficiency of their electronic products. Its compact design, combined with its robust feature set, ensures that it meets the stringent requirements of today's and tomorrow's technology.

You May Also Be Interested in

Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6250 $51.7500
15+ $7.0770 $106.1550
22+ $6.8558 $150.8276
31+ $6.6347 $205.6757
39+ $6.4135 $250.1265
53+ $5.7500 $304.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess