ON Semiconductor SUS5531MTR2G Overview
The SUS5531MTR2G is a state-of-the-art electronic component manufactured by ON Semiconductor, a leader in the semiconductor industry. This product is designed for applications that require reliable and efficient power management, making it an ideal choice for a wide range of electronic devices.
Key Features
- High Efficiency: The SUS5531MTR2G is engineered to provide high-efficiency power conversion, which helps to reduce energy consumption and heat generation in electronic systems.
- Durability: Built with robust materials, this product offers excellent durability and a long operational life, ensuring consistent performance over time.
- Compact Design: Its compact size makes it suitable for use in space-constrained applications, allowing designers to minimize the footprint of their power management solutions.
- Low Standby Power: It is designed to consume minimal power when in standby mode, contributing to the overall energy efficiency of the end application.
Applications
The SUS5531MTR2G is versatile and can be used in various applications, including:
- Portable and battery-powered devices
- Consumer electronics such as smartphones, tablets, and laptops
- Industrial control systems
- Automotive electronics
- Telecommunication equipment
Technical Specifications
ON Semiconductor has equipped the SUS5531MTR2G with the following technical specifications:
- Input Voltage Range: 2.5V to 5.5V
- Output Voltage: 1.2V
- Maximum Output Current: 1A
- Operating Temperature Range: -40°C to 85°C
- Package Type: SOT-23
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products, and the SUS5531MTR2G is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the company's high standards for reliability and performance.
Environmental Considerations
The SUS5531MTR2G is designed with environmental considerations in mind. It complies with various international standards for environmental safety and can contribute to the development of eco-friendly electronic products.
With its combination of efficiency, durability, and compact design, the SUS5531MTR2G from ON Semiconductor is an excellent choice for designers looking to optimize their power management solutions.