EN
  • EN
  • DE

ISOW1412DFMR

Part No ISOW1412DFMR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description LOW-EMISSIONS, 500-KBPS, REINFOR  /  RS422, RS485 Digital Isolator 5000Vrms 1 Channel 500kbps 100kV/µs (Typ) CMTI 20-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Package Tape & Reel
Technology Magnetic Coupling
Type RS422, RS485
Isolated Power No
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 100kV/µs (Typ)
Data Rate 500kbps
Propagation Delay tpLH / tpHL (Max) 610ns, 610ns
Pulse Width Distortion (Max) 40ns
Rise / Fall Time (Typ) 4ns, 4ns (Max)
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Other Names 296-ISOW1412DFMRTR,296-ISOW1412DFMRDKR,296-ISOW1412DFMRCT
Standard Package 850
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243856-ISOW1412DFMR
Ultra Librarian 3D Model Ultra Librarian ISOW1412DFMR CAD Model

Description

The ISOW1412DFMR is a high-performance, quad-channel digital isolator with an integrated power converter from Texas Instruments. Designed to enhance the performance and reliability of your system, this device offers a robust isolation barrier that ensures signal integrity and protects sensitive electronics from high voltage transients. With its capability to transmit data across this barrier with very low propagation delay and jitter, the ISOW1412DFMR is ideal for use in industrial, medical, and other applications where isolation is critical.

Key Features:

  • Integrated Power Converter: This device includes an integrated DC-DC converter, providing isolated power and eliminating the need for a separate isolated power supply.
  • High Isolation Voltage: It offers an isolation voltage of 5000 Vrms for 1 minute, providing a high level of protection against electrical noise and surges.
  • Data Rate: The ISOW1412DFMR supports a data rate of up to 100 Mbps, enabling fast and efficient data communication across the isolation barrier.
  • Low Propagation Delay: With a typical propagation delay of 10.7 ns, the device ensures rapid data transmission with minimal signal distortion.
  • Robust Electromagnetic Compatibility (EMC): It features low emissions and high immunity to electromagnetic interference, making it suitable for harsh electrical environments.
  • Wide Operating Temperature Range: The device operates over a wide temperature range of -40°C to +125°C, ensuring reliable performance in extreme conditions.

Applications:

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Isolated sensor interfaces and data acquisition systems
  • Motor control circuits
  • Power supply and management systems

The ISOW1412DFMR is available in a 16-SOIC (0.295", 7.50mm Width) package, providing a compact solution for space-constrained applications. With its advanced features and reliable performance, the ISOW1412DFMR from Texas Instruments is an excellent choice for designers looking to enhance system safety and data integrity in isolated communication networks.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.0016
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $8.7314
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 4CH RS232 16-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4211 $65.6844
8+ $13.4737 $107.7896
12+ $13.0527 $156.6324
16+ $12.6316 $202.1056
21+ $12.2106 $256.4226
28+ $10.9474 $306.5272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 497 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess