EN
  • EN
  • DE

LP3991TL-1.3EV

Part No LP3991TL-1.3EV
Manufacturer Texas Instruments
Catalog Evaluation Boards - Linear Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Active
Channels per IC 1 - Single
Voltage - Output 1.3V
Current - Output 300mA
Voltage - Input 1.65V ~ 4V
Regulator Type Positive Fixed
Contents Board(s)
Utilized IC / Part LP3991
Ultra Librarian 3D Model Ultra Librarian LP3991TL-1.3EV CAD Model

Description

EVAL BOARD FOR LP3991

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR TPS74201-118 / TPS74201 Linear Regulator 1.18VDC to 1.22VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD TRIPLE CAP LDO
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS79501 / TPS79501 Linear Regulator Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD NCP702SN33T1G / EVALUATION BOARD FOR NCP702 IS A HIGH PERFORMANCE 200MA LOW DROPOUT LINEAR REGULATOR
Lowest to $0.4920
Microchip Technology
Power Management Development Board / EVAL BOARD DUAL CAP LDO
Need more? Email Us
Texas Instruments
EVAL MOD FOR TPS78633 / TPS78633 Linear Regulator 3.3VDC Output Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD NCP702SN18T1G / EVALUATION BOARD FOR NCP702 IS A HIGH PERFORMANCE 200MA LOW DROPOUT LINEAR REGULATOR
Need more? Email Us
ON Semiconductor
EVAL BOARD NCP702SN30T1G / EVALUATION BOARD FOR NCP702 IS A HIGH PERFORMANCE 200MA LOW DROPOUT LINEAR REGULATOR
Lowest to $0.4123
Texas Instruments
EVAL MOD FOR TPS72518 / TPS72518 Linear Regulator 1.8VDC Output Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess