EN
  • EN
  • DE

LP3922RL-B/NOPB

Part No LP3922RL-B/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC CDMA PMU CHRGR USB ADAPTER / Power Management Unit to 49-Pin DSBGA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series *
Packaging Reel package
Win Source Part Number 779840-LP3922RL-B/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP3922
Introduction Date January 01, 2000
ECCN 5A991.g
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LP3922RL-B/NOPB CAD Model

Description

Product Overview: LP3922RL-B/NOPB by Texas Instruments

The LP3922RL-B/NOPB is a sophisticated power management integrated circuit (PMIC) designed by Texas Instruments, renowned for their expertise in semiconductor solutions. This product is tailored to meet the stringent power requirements of portable and handheld devices, ensuring efficient power distribution and management across various subsystems.

Key Features

  • Multiple Voltage Rails: The LP3922RL-B/NOPB provides multiple regulated voltage rails to power different sections of an electronic system, which can include the core processor, memory, and peripheral interfaces.
  • High Efficiency: With an emphasis on maximizing battery life, this PMIC offers high-efficiency conversion rates, reducing power loss and heat generation.
  • Low Dropout Regulators: It includes low dropout (LDO) regulators for stable voltage supply, even when the input voltage is very close to the output voltage, which is crucial for battery-powered applications.
  • Programmable Output: The output voltages are programmable through an I2C-compatible interface, allowing for dynamic voltage scaling and power optimization.

Applications

The LP3922RL-B/NOPB is ideal for a wide range of applications, particularly in the mobile and portable electronics market. It is well-suited for:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units
  • Digital Cameras

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LP3922RL-B/NOPB is available in a robust package, ensuring long-term reliability and performance under various environmental conditions. Additionally, it is designed to meet the requirements of the automotive industry's AEC-Q100 standard for stress resistance.

Environmental Considerations

The LP3922RL-B/NOPB is provided in a lead-free, RoHS-compliant package, reflecting Texas Instruments' dedication to environmental sustainability. This PMIC helps designers create products that not only meet current energy efficiency standards but also contribute to the development of greener electronic solutions.

Overall, the LP3922RL-B/NOPB from Texas Instruments is an excellent choice for designers seeking a reliable and flexible power management solution that can adapt to the needs of advanced portable devices.

You May Also Be Interested in

Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7536 $52.5504
33+ $3.0799 $101.6367
51+ $2.9837 $152.1687
70+ $2.8874 $202.1180
90+ $2.7912 $251.2080
120+ $2.5024 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,237 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess