EN
  • EN
  • DE

LP339M/NOPB

Part No LP339M/NOPB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Ultra-Low Power Quad Comparator | IC COMP QUAD LOW PWR 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Use For General
Number of Elements 4
Output Type CMOS, MOS, Open-Collector
Supply Voltage , Single/Dual (±) 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Maximum) 5mV at 5V
Current - Input Bias (Maximum) 0.025μA at 5V
Current - Output 10mA at 5V
Current - Quiescent (Maximum) 100μA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 14-SOIC
Mounting Style SMD
Supplier Device Package 14-SOIC
Family Part Number LP339
Manufacturer Pack Quantity 55
MSL Level 1 (Unlimited)
Win Source Part Number 1203224-LP339M/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP339M/NOPB CAD Model

Description

The LP339M/NOPB is a quad differential comparator produced by Texas Instruments, designed to provide a precise and reliable solution for voltage comparison in a wide array of electronic applications. This component is characterized by its low power consumption and wide voltage range, making it suitable for battery-operated devices and systems requiring energy efficiency.

Key Features

  • Low Power Operation: The LP339M/NOPB is optimized for low power consumption, which is ideal for portable and battery-powered applications where power efficiency is crucial.
  • Wide Voltage Range: With an operating voltage range from 2V to 36V or ±1V to ±18V, the LP339M/NOPB offers flexibility for use in various circuit configurations and compatibility with both single and dual power supplies.
  • Quad Comparators: This device includes four independent voltage comparators that can be used in a variety of configurations, providing versatility in its applications.
  • Open Collector Outputs: The open collector outputs allow wired-AND connections and make it possible to connect outputs from multiple comparators together for extended functionality.
  • Input Offset Voltage: The LP339M/NOPB features a low input offset voltage, which enhances the accuracy of voltage comparison and detection.
  • Temperature Range: This product is designed to operate over a wide temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The LP339M/NOPB is suitable for a variety of applications, including:

  • Limit Comparators
  • Simple Analog to Digital Converters (ADCs)
  • Voltage Monitoring
  • Window Comparators
  • Multi-Vibrator Circuits
  • Level Shifters

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LP339M/NOPB is no exception. This product is available in an SOIC-14 package and is lead-free, with a NOPB (No Lead (Pb)) designation, reflecting TI's dedication to environmental responsibility and regulatory compliance.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6585 $52.6800
165+ $0.6169 $101.7885
255+ $0.5960 $151.9800
365+ $0.5544 $202.3560
470+ $0.5335 $250.7450
590+ $0.5127 $302.4930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,290 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess