EN
  • EN
  • DE

NRVTS15100PFST3G

Part No NRVTS15100PFST3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 100V 15A TO277-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 10 Weeks
Features Diode Schottky 100 V 15A Surface Mount TO-277-3
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-277, 3-PowerDFN
Case / Package TO-277-3
Family Name NRVTS15100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887611-NRVTS15100PFST3G
Ultra Librarian 3D Model Ultra Librarian NRVTS15100PFST3G CAD Model

Description

ON Semiconductor NRVTS15100PFST3G Overview

The NRVTS15100PFST3G is a high-performance rectifier diode designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is engineered to meet the stringent requirements of a wide range of electronic applications, especially in power management tasks where efficiency and reliability are paramount.

Key Features

  • High Voltage Capability: The NRVTS15100PFST3G is capable of withstanding reverse voltages up to 1000V, making it suitable for high-voltage circuits and power conversion systems.
  • Low Forward Voltage Drop: It features a low forward voltage drop, which enhances system efficiency by reducing power losses during operation.
  • Fast Switching Speed: With its fast switching speed, this rectifier diode minimizes switching losses and is ideal for high-frequency applications.
  • High Surge Current Capability: The device can handle high surge currents, ensuring robust performance during transient conditions.
  • Power Dissipation: It has a power dissipation rating that allows it to handle significant power levels, contributing to its overall robustness.
  • RoHS Compliant: The NRVTS15100PFST3G complies with the RoHS directive, making it environmentally friendly by avoiding the use of hazardous substances.

Applications

The versatility of the NRVTS15100PFST3G makes it an ideal choice for a variety of applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Power factor correction circuits

Package and Quality Assurance

The NRVTS15100PFST3G comes in a robust surface-mount package that ensures ease of integration into various circuit designs while providing excellent thermal performance. ON Semiconductor is known for its commitment to quality, and this product is no exception. It is manufactured under strict quality control standards to ensure high reliability and performance consistency.

In summary, the NRVTS15100PFST3G from ON Semiconductor is a superior choice for designers looking for a rectifier diode that offers high voltage capability, efficiency, and fast switching speeds, all packed into a RoHS-compliant device. Its robustness and versatile application range make it a valuable component in any power management or conversion system.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess