EN
  • EN
  • DE

LP311D

Part No LP311D
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description LOW-POWER DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Differential
Number of Elements 1
Output Type Open-Collector, Open-Emitter
Supply Voltage , Single/Dual (±) 3.5V ~ 30V, ±1.75V ~ 15V
Voltage - Input Offset (Maximum) 7.5mV at ±15V
Current - Input Bias (Maximum) 0.1μA at ±15V
Current - Quiescent (Maximum) 300μA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number LP311
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1203209-LP311D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP311D CAD Model

Description

The LP311D from Texas Instruments is a high-precision voltage comparator known for its reliability and versatility in a wide range of electronic applications. This device is designed to operate over a single or dual supply voltage range, making it a flexible choice for both battery-powered and conventional circuits.

The LP311D features a differential input stage with a typical input offset voltage of 2 mV, which ensures accurate comparisons of signals. Its low offset voltage is maintained over a wide range of input common-mode voltage, including ground, thus making it exceptionally suitable for direct coupling to TTL, CMOS, and other voltage levels.

With its low quiescent current draw, the LP311D is an energy-efficient component, ideal for portable and low-power applications. Additionally, it boasts a response time typically under 200 ns, providing swift transitions that are crucial in timing-critical designs. The output stage is designed to directly drive loads, such as relays or lamps, while also being capable of interfacing with digital logic when required.

The LP311D's open-collector output and the ability to connect an external pull-up resistor make it suitable for various output configurations, including wired-AND connections. This flexibility allows designers to implement the LP311D in a multitude of logic systems without additional buffering.

Texas Instruments has packaged the LP311D in an 8-pin SOIC package, which is not only space-efficient but also easy to integrate into PCB designs. The device operates over a wide temperature range, ensuring consistent performance in diverse environmental conditions.

In summary, the LP311D from Texas Instruments stands out as a high-precision, adaptable, and power-efficient voltage comparator. Its compatibility with multiple logic levels, fast response time, and flexible output stage make it a top choice for designers looking to enhance the accuracy and efficiency of their electronic systems.

You May Also Be Interested in

ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3325 $53.3000
95+ $1.0934 $103.8730
145+ $1.0592 $153.5840
200+ $1.0250 $205.0000
255+ $0.9909 $252.6795
340+ $0.8884 $302.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess