EN
  • EN
  • DE

STM8AF5289TAY

Part No STM8AF5289TAY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor STM8A
Part Core Size 8-Bit
Speed(Frequency) 24MHz
Number of I/O 52
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Data RAM Size 6K x 8
Supply Voltage - Operating 3 V to 5.5 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 64-LQFP
Win Source Part Number 1103495-STM8AF5289TAY
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AF5289TAY CAD Model

Description

Overview of STM8AF5289TAY Microcontroller

The STM8AF5289TAY is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to offer an optimal balance between performance, power efficiency, and peripheral set for automotive and industrial applications. This MCU is part of the STM8AF series, which is specifically tailored for the rigorous demands of the automotive sector, providing robust operation and a wide range of features.

Key Features

  • Core: The STM8AF5289TAY boasts a 16 MHz advanced STM8A core, providing the computational power required for complex tasks within automotive control units.
  • Memory: It comes with a substantial memory capacity, including 128 KB of Flash program memory and 4 KB of true data EEPROM. This combination allows for flexible program storage and data retention even after power-off.
  • RAM: The device is equipped with 6 KB of RAM, ensuring smooth operation and sufficient space for runtime data handling.
  • I/O Ports: With up to 68 I/O ports, this MCU provides ample connectivity for interfacing with various sensors, actuators, and other electronic components within a vehicle.
  • Robust Peripheral Set: The STM8AF5289TAY includes a range of peripherals such as multiple 16-bit timers, communication interfaces (UART, SPI, I2C), 10-bit ADC, and advanced control peripherals like PWM and CAN interface, making it highly adaptable to various automotive applications.
  • Operating Voltage: The operating voltage range of 2.95 V to 5.5 V ensures compatibility with automotive power supply standards and provides tolerance to voltage fluctuations.
  • Temperature Range: Designed to withstand extreme conditions, it operates within a temperature range of -40°C to 125°C, suitable for under-the-hood applications.

Applications

The STM8AF5289TAY is ideal for a variety of applications within the automotive industry, including engine management, body control modules, ABS systems, airbags, and other safety-critical components. Its reliability and feature set also make it a good fit for industrial applications that require a robust and versatile MCU.

Quality and Reliability

STMicroelectronics ensures that the STM8AF5289TAY meets the stringent quality standards required for automotive components. The MCU is designed with longevity in mind, providing a stable and reliable solution for critical systems in vehicles and industrial environments.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0146 $51.2482
41+ $2.4735 $101.4135
63+ $2.3962 $150.9606
87+ $2.3189 $201.7443
112+ $2.2416 $251.0592
150+ $2.0097 $301.4550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,620 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess