EN
  • EN
  • DE

LMH7322SQX/NOPB

Part No LMH7322SQX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMP DUAL 700PS RSPECL 24WQFN / Comparator Dual ±6V/12V 24-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Number of Elements 2
Output Type Differential, LVDS, RSPECL
Dual Supply Voltage (±) 2.7 V ~ 12 V, ±1.35 V ~ 6 V
Voltage - Input Offset (Maximum) 8mV @ 5V
Current - Input Bias (Maximum) 5μA @ 5V
Current - Output (Typ) 25mA
Maximum Quiescent Current 10mA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 0.783ns
Hysteresis 75mV
Operating Temperature Range -40°C ~ 125°C
Package 24-WFQFN Exposed Pad
Mounting SMD
Manufacturer Package 24-WQFN (4x4)
Win Source Part Number 779485-LMH7322SQX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMH7322
Introduction Date June 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMH7322SQX/NOPB CAD Model

Description

The LMH7322SQX/NOPB is a high-performance, dual comparator from Texas Instruments, designed for systems requiring ultra-fast and precise voltage comparison. This advanced comparator is capable of providing a maximum propagation delay of 700 ps with an overdrive of 5 mV, making it an ideal choice for high-speed signal processing applications.

Key Features

  • Ultra-Fast Propagation Delay: With a propagation delay of only 700 ps, the LMH7322SQX/NOPB ensures rapid response times for critical applications.
  • Dual Comparator: The device includes two independent comparators, allowing for simultaneous comparisons of different signals or differential comparison of a single signal.
  • Low Input Offset Voltage: The input offset voltage is typically 1.5 mV, which contributes to the high accuracy of signal comparison.
  • Wide Supply Voltage Range: It operates over a supply voltage range of 2.7 V to 12 V, accommodating a variety of system requirements.
  • Adjustable Hysteresis: Hysteresis is externally adjustable, enabling the user to set the switching threshold levels according to the specific needs of the application.
  • Power-Off Protection: Inputs and outputs are protected against electrostatic discharge and can handle voltages up to 5 V beyond the supply rails, providing robustness for the device.

Applications

The LMH7322SQX/NOPB is suited for a wide range of applications, including:

  • High-speed signal detection
  • Pulse width modulation (PWM) control
  • Automatic test equipment (ATE)
  • High-speed differential line receivers
  • Zero-crossing detectors
  • High-frequency timing systems

Environmental and Quality Certifications

The LMH7322SQX/NOPB comes in an environmentally friendly, lead-free package and is characterized for operation from -40°C to 125°C. It adheres to Texas Instruments' high-quality standards and is designed for long-term reliability in diverse conditions.

Ordering Information

The device is available in a compact 16-pin WQFN package and is designated by the part number LMH7322SQX/NOPB. For detailed ordering and shipping information, please refer to the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9254 $69.8508
4+ $28.6568 $114.6272
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9702 $259.7020
13+ $23.2836 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess