EN
  • EN
  • DE

LP2975IMM-5.0

Part No LP2975IMM-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description LDO Regulator Pos 5V 8-Pin VSSOP T/R / MOSFET LDO Driver/Controller | IC LNR REG CTRLR 1OUT 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Type Positive Fixed
Supply Current 180μA
Parts Input Voltage (V) 1.8V ~ 24V
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Family Part Number LP2975
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1202871-LP2975IMM-5.0
Manufacturer Homepage www.national.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LP2975
Introduction Date September 01, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LP2975IMM-5.0 CAD Model

Description

Product Overview: Texas Instruments LP2975IMM-5.0

The LP2975IMM-5.0 is a state-of-the-art low-dropout linear voltage regulator designed and manufactured by Texas Instruments. This regulator is specifically engineered to maintain a consistent 5V output with high accuracy while catering to applications that demand low power consumption and space-saving components.

Key Features

  • Precision Output: The regulator guarantees a 5V output with a tight accuracy of ±1.5%, ensuring reliable performance for sensitive electronic circuits.
  • Low Dropout Voltage: With a dropout voltage of typically 280mV at full load, the LP2975IMM-5.0 is highly efficient, making it suitable for battery-operated devices.
  • High Current Capacity: It can deliver up to 150mA of continuous output current, which is ample for a wide range of applications.
  • Thermal Protection: The device includes built-in thermal shutdown protection that safeguards the regulator and the overall system from overheating.
  • Low Ground Pin Current: The ground pin current of typically 850µA at full load minimizes the total power consumption.
  • Stable with Low-ESR Output Capacitors: The LP2975IMM-5.0 remains stable with ceramic capacitors, which are small in size and have a low equivalent series resistance (ESR).

Applications

The versatility of the LP2975IMM-5.0 allows it to be utilized in a broad array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Reference voltage sources
  • Consumer electronics

Package and Quality

The LP2975IMM-5.0 is available in an 8-pin VSSOP (MSOP) package, which is ideal for space-constrained applications. The compact form factor does not compromise its performance or reliability. Texas Instruments is renowned for its commitment to quality, and this product is no exception, meeting strict industry standards for performance and durability.

Integrating the LP2975IMM-5.0 into your design can help achieve a balance of power efficiency, footprint, and performance, making it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR DUAL POS ADJ 10UMAX
Lowest to $3.6394
Texas Instruments
IC REG CTRLR SGL 5V 8VSSOP
Need more? Email Us
Microchip Technology
IC LNR REG CTRLR 1OUT 10MLF
Need more? Email Us
Texas Instruments
Precision Low Dropout Linear Controllers
Lowest to $39.0899
Rochester Electronics
HIGH EFFICIENCY REG CONTROLLER,
Need more? Email Us
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR SGL POS ADJ 8-SOIC
Lowest to $14.7667
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
Need more? Email Us
Microchip Technology
Super LDO Regulator Controller | IC LNR REG CTRLR 1OUT 8DIP
Lowest to $3.2802

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8454 $55.3620
70+ $1.5142 $105.9940
105+ $1.4669 $154.0245
145+ $1.4196 $205.8420
185+ $1.3723 $253.8755
245+ $1.2303 $301.4235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 413 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess