EN
  • EN
  • DE

UC2832TDWEP

Part No UC2832TDWEP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC LNR REG CTRLR 1OUT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Linear Regulator Controller IC Positive Fixed Output 16-SOIC
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 105°C
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name UC2832
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-18185-5-NDR, -296-18185-5-ND, -UC2832TDWEP-NDR, -296-18185-5, 296-18185-5, -296-18185-5-NDR
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901676-UC2832TDWEP
Ultra Librarian 3D Model Ultra Librarian UC2832TDWEP CAD Model

Description

The UC2832TDWEP from Texas Instruments is a high-performance integrated circuit designed for robust power management applications. It is part of the UCx832 family of devices, which are known for their reliability and efficiency in controlling and driving power in various electronic systems.

Key Features

  • High-Current Driving Capability: The UC2832TDWEP can handle high current outputs, making it suitable for heavy-duty operations.
  • Wide Operating Voltage Range: This product supports a broad range of input voltages, ensuring versatility across different power systems and applications.
  • Adjustable Output Control: Users can adjust the output parameters to suit specific requirements, providing flexibility in power management.
  • Thermal Shutdown Protection: The device comes with built-in thermal protection to prevent damage from overheating, enhancing its durability and lifespan.
  • Under-Voltage Lockout (UVLO): It features UVLO to ensure the device operates only when the supply voltage is within an acceptable range, safeguarding the circuitry.

Applications

  • Switching power supplies
  • DC-DC converters
  • Motor control systems
  • Power inverters
  • Renewable energy systems

Technical Specifications

  • Package: The UC2832TDWEP comes in a thermally enhanced 16-pin TSSOP package.
  • Operating Temperature Range: This device is designed to operate over an extended industrial temperature range.
  • Frequency Range: It features a programmable oscillator frequency, allowing for precise control over switching frequencies.

The UC2832TDWEP by Texas Instruments is an excellent choice for designers looking for a robust and flexible power management solution. Its comprehensive feature set ensures that it can meet the needs of a wide variety of power applications while maintaining high efficiency and reliability.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.8732
Texas Instruments
LDO Regulator Pos 5V 8-Pin VSSOP T/R / MOSFET LDO Driver/Controller | IC LNR REG CTRLR 1OUT 8VSSOP
Lowest to $1.8454
Texas Instruments
IC REG CTRLR SGL POS ADJ 8-SOIC
Lowest to $65.1849
Microchip Technology
Super LDO™ Regulator Controller | IC LNR REG CTRLR 1OUT 8DIP
Need more? Email Us
Microchip Technology
Super LDO Regulator Controller | IC LNR REG CTRLR 1OUT 8DIP
Lowest to $3.2802
Texas Instruments
High Efficiency Linear Regulator
Need more? Email Us
Texas Instruments
IC REG CTRLR SGL 5V 8VSSOP
Lowest to $67.5674
Texas Instruments
MOSFET LDO Driver/Controller | IC LNR REG CTRLR 1OUT 8VSSOP
Lowest to $43.1688
Texas Instruments
Precision Low Dropout Linear Controllers
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess