EN
  • EN
  • DE

ADT7310TRZ-REEL

Part No ADT7310TRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -55C-150C 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 41 Weeks
Features Temperature Sensor
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name ADT7310
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADT7310TRZ-REEL-ND, 505-ADT7310TRZ-REELTR, 505-ADT7310TRZ-REELCT, ADT7310TRZ-REELTR, 505-ADT7310TRZ-REELDKR, ADT7310TRZ-REELCT-ND, ADT7310TRZ-REELDKR, ADT7310TRZ-REELCT, ADT7310TRZ-REELDKR-ND, ADT7310TRZ-REELTR-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847923-ADT7310TRZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADT7310TRZ-REEL CAD Model

Description

ADT7310TRZ-REEL - High Accuracy Digital Temperature Sensor

The ADT7310TRZ-REEL is a high-performance digital temperature sensor from Analog Devices Inc. Designed for precision temperature monitoring, this sensor offers a wide temperature range and high accuracy, making it an ideal choice for a variety of applications including industrial control systems, medical devices, and consumer electronics.

Key Features

  • Temperature Range: The ADT7310 has an operating range of -55°C to +150°C, providing reliable performance across a broad spectrum of environmental conditions.
  • High Accuracy: Offering accuracy up to ±0.5°C from -40°C to +105°C, the ADT7310 ensures precise temperature readings, critical for sensitive applications.
  • Digital Interface: Equipped with a SPI (Serial Peripheral Interface), it allows for easy integration with most microcontroller units, facilitating digital communication without the need for analog-to-digital converters.
  • Programmable Resolution: Users can select between 16-bit or 13-bit resolution, providing flexibility between higher resolution or faster measurement speed.
  • Low Power Consumption: The device features a shutdown mode that reduces power consumption, making it suitable for battery-powered applications.
  • Package Type: The ADT7310TRZ-REEL comes in a compact, 8-lead MSOP (Mini Small Outline Package) that is well-suited for space-constrained applications.

Applications

The ADT7310TRZ-REEL's robust design and technical specifications make it an excellent choice for a variety of applications, including:

  • Environmental control systems
  • Process control and automation
  • Healthcare and medical device monitoring
  • Data center and server room monitoring
  • Portable and wearable devices

Product Availability

The ADT7310TRZ-REEL is available in tape and reel format, facilitating efficient assembly for high-volume production. Analog Devices Inc. provides comprehensive support and documentation, ensuring seamless integration into your design projects.

For detailed technical specifications, application notes, and support resources, visit the official Analog Devices Inc. website or contact your local authorized distributor.

You May Also Be Interested in

Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556
Texas Instruments
Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Lowest to $18.8269
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $9.1407
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5373 $53.0595
31+ $3.3135 $102.7185
47+ $3.2015 $150.4705
68+ $2.9777 $202.4836
88+ $2.8657 $252.1816
109+ $2.7538 $300.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,850 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess