EN
  • EN
  • DE

ADS1191IRSMT

Part No ADS1191IRSMT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 16BIT 8KSPS 1CH 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16
Number of Channels 1
Power (Watts) 495μW
Analog Supply Voltage 2.7 V to 5.25 V
Digital Supply Voltage 1.7 V to 3.6 V
Case / Package 32-VQFN (4x4)
Win Source Part Number 1015366-ADS1191IRSMT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS1191IRSMT CAD Model

Description

The Texas Instruments ADS1191IRSMT is a high-performance, single-channel, analog-to-digital converter (ADC) designed specifically for biomedical signal acquisition, such as electrocardiograms (ECGs) and other biopotential measurements. This device is a part of TI's precision ADC family, which is renowned for its exceptional accuracy, low power consumption, and ease of use in medical applications.

Key Features

  • Integrated Features: The ADS1191IRSMT incorporates a low-noise programmable gain amplifier (PGA), a digital filter, and a high-resolution delta-sigma ADC in a compact, surface-mount package. This integration reduces the need for external components and simplifies the design process for engineers.
  • Resolution and Sample Rate: It offers a 16-bit resolution with data rates ranging from 250 SPS to 8 kSPS, allowing for flexible trade-offs between noise performance and data throughput.
  • Low Power Consumption: With a power-saving mode and a supply range of 2.7V to 3.6V, the ADS1191IRSMT is optimized for battery-powered devices, making it ideal for portable medical equipment.
  • Lead-Off Detection: The device features lead-off detection capabilities, which are critical for ensuring reliable biopotential measurement in patient monitoring systems.
  • Interface: It supports a SPI-compatible serial interface, enabling straightforward connectivity with microcontrollers and digital systems.
  • Package: Offered in a compact QFN-10 package, the ADS1191IRSMT is suitable for space-constrained applications.

Applications

The ADS1191IRSMT is primarily used in medical instrumentation where precise and reliable biopotential measurements are essential. It is ideal for:

  • Portable ECG monitors
  • Wearable heart rate monitors
  • Fitness and activity tracking devices
  • Biometric signal acquisition systems

Conclusion

With its integrated features, low power consumption, and high-resolution ADC, the Texas Instruments ADS1191IRSMT is a top-tier choice for developers and manufacturers of advanced biomedical devices. Its compact size and efficient performance ensure that it is a versatile component suitable for a wide range of health monitoring applications.

You May Also Be Interested in

Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us
Analog Devices Inc.
IC 12BIT MODEM MXFE 48-LQFP TR
Lowest to $13.7838
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685
OSRAM Opto Semiconductors Inc.
AS7056-BWLM ams OSRAM Analog Front End - AFE DISCRETE SENSOR SYSTEMS datasheet, inventory, & pricing.
Lowest to $8.7314
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us
National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2376 $51.8016
38+ $2.6565 $100.9470
59+ $2.5735 $151.8365
81+ $2.4905 $201.7305
104+ $2.4075 $250.3800
139+ $2.1584 $300.0176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,480 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess