EN
  • EN
  • DE

LMX2571NJKT

Part No LMX2571NJKT
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FREQ SYNTHESIZER VCO / Clock Generator 10MHz to 150MHz-IN 1344MHz-OUT 36-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series PLLatinum
Packaging Reel package
Type Frequency Synthesizer (RF)
PLL Yes with Bypass
Input Clock, Crystal
Output Clock
Number of Circuits 1
Frequency - Max 1.4GHz
Divider/Multiplier Yes/Yes
Operating Supply Voltage 3.15 V ~ 3.45 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 36-WFQFN Exposed Pad
Manufacturer Package 36-WQFN (6x6)
Win Source Part Number 779597-LMX2571NJKT
Popularity Medium
Supply and Demand Status Limited
Family Name LMX2571
Introduction Date March 23, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMX2571NJKT CAD Model

Description

The LMX2571NJKT from Texas Instruments is a highly integrated, wideband, low-power, frequency synthesizer system that provides excellent performance in a compact package. This device is an ideal choice for a variety of applications, including wireless infrastructure, test and measurement equipment, satellite communications, and many other RF-related fields. With its advanced features and capabilities, the LMX2571NJKT stands out as a versatile component for modern electronic systems.

Key Features

  • Wide Frequency Range: The LMX2571NJKT can generate frequencies from 10 MHz to 1344 MHz in the integer-N mode and from 10 MHz to 1400 MHz in the fractional-N mode, making it suitable for a wide range of applications.
  • Low Power Consumption: Designed for efficiency, the device operates with a low current draw, making it an excellent choice for battery-powered and energy-sensitive systems.
  • High Performance: It features low phase noise and high spurious performance, ensuring clean signal generation for high-fidelity applications.
  • Integrated VCO: The inclusion of an integrated wideband voltage-controlled oscillator (VCO) simplifies design and reduces the need for external components.
  • Programmable: The device can be programmed via a simple 3-wire serial interface, which allows for easy control and configuration.
  • Advanced Features: It includes advanced features such as frequency modulation (FM), fast lock with Timeout Counter, and channel stepping.

Applications

  • Wireless Infrastructure (e.g., Base Stations, Repeaters)
  • Test and Measurement Equipment
  • Satellite Communications
  • Portable Radio and RF Front-Ends
  • Software Defined Radios (SDR)

The LMX2571NJKT is housed in a 32-pin WQFN (5x5 mm) package, offering a space-saving solution for designs where board space is at a premium. Its robust design and comprehensive feature set ensure that it meets the requirements of even the most demanding RF applications. As a product from Texas Instruments, a leader in semiconductor solutions, the LMX2571NJKT is backed by extensive support and documentation, making it easier for designers to integrate this synthesizer into their projects.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5640 $53.4600
30+ $3.3384 $100.1520
47+ $3.2256 $151.6032
67+ $3.0000 $201.0000
87+ $2.8873 $251.1951
109+ $2.7745 $302.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,880 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess