The from Texas Instruments is a high-performance, superior quality operational amplifier that offers a perfect blend of cost-effectiveness and performance. This product is a part of Texas Instruments' renowned LMV93x series, known for delivering high-quality, reliable, and efficient solutions for a diverse range of applications.
- Operating Voltage: 2.7V to 5.5V (single supply) and ±1.35V (dual supply)
- Output Swing: Rail-to-rail
- Power Consumption: Low, suitable for battery-operated systems
- Bandwidth: 5.5MHz (gain bandwidth product)
- Input Bias Current: 1pA
- Package: TSSOP
- Temperature Range: -40°C to 125°C
- Applications: Signal conditioning, active filters, general-purpose amplification