EN
  • EN
  • DE

THS4011CDRG4

Part No THS4011CDRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 290MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 310 V/μs
Gain Bandwidth Product (GBP) 290MHz
-3db Bandwidth 290MHz
Current - Input Bias 2μA
Voltage - Input Offset 1mV
Operating Supply Current 7.8mA
Channel Output Current 110mA
Supply Voltage - Operating 9 V to 32 V, ±4.5 V to 16 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1106957-THS4011CDRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS4011CDRG4 CAD Model

Description

The THS4011CDRG4 is a high-speed, voltage feedback amplifier that is designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular model is a part of the THS4011 series, which is known for its robust performance in a wide range of applications, including communications, imaging, and test equipment.

Key Features

  • High Speed: With a slew rate of 1900 V/µs, the THS4011CDRG4 is capable of handling rapid signal changes, making it suitable for high-frequency signal amplification.
  • Wide Bandwidth: It offers a wide bandwidth of 270 MHz at a gain of +2, providing excellent signal fidelity for broadband applications.
  • Low Distortion: The device features a very low harmonic distortion, which ensures a clean amplification of signals with minimal alteration.
  • Single Supply Operation: It can operate from a single supply voltage ranging from 5V to 12V, simplifying power supply design.
  • Dual Supply Operation: For applications requiring a dual supply, it can operate between ±2.5V to ±6V.
  • Output Swing: The output swing is close to the rails, which maximizes the dynamic range in applications such as data acquisition systems.

Applications

The THS4011CDRG4 is versatile and can be used in various applications, including:

  • Active filters
  • ADC buffer amplifiers
  • High-speed data acquisition
  • Video and imaging systems
  • Test and measurement equipment
  • Telecommunications

Package and Reliability

This device is offered in an 8-pin SOIC package, denoted by the "CDRG4" suffix, which is suitable for surface mounting and is compatible with standard PCB assembly processes. Texas Instruments ensures reliability and performance by subjecting their products to rigorous testing and quality control measures.

Conclusion

The THS4011CDRG4 from Texas Instruments stands out as a high-performance amplifier that offers a blend of speed, precision, and versatility. Its ability to operate on both single and dual supplies, along with its low distortion and wide bandwidth, makes it an excellent choice for engineers looking to enhance system performance in high-speed signal processing applications.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5883 $50.4713
27+ $3.7648 $101.6496
42+ $3.6471 $153.1782
57+ $3.5295 $201.1815
74+ $3.4118 $252.4732
99+ $3.0589 $302.8311
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess