EN
  • EN
  • DE

AD844AN

Part No AD844AN
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 60MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 2000 V/μs
-3db Bandwidth 60MHz
Current - Input Bias 200pA
Voltage - Input Offset 50μV
Operating Supply Current 6.5mA
Channel Output Current 80mA
Supply Voltage - Operating ±4.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 077245-AD844AN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD844AN CAD Model

Description

Product Overview: AD844AN by Analog Devices Inc.

The AD844AN is a high-performance, monolithic operational amplifier from the reputable manufacturer Analog Devices Inc. This component is part of the Analog Devices' family of high-speed current feedback op-amps that are designed to offer a combination of high bandwidth, fast settling time, and low distortion, making it an ideal choice for a wide range of applications.

Key Features:

  • High Speed: The AD844AN boasts a remarkable slew rate and a wide bandwidth, ensuring that signals are amplified with minimal delay and high fidelity, making it perfect for video and high-speed signal processing applications.
  • Current Feedback Architecture: This design approach provides the op-amp with excellent dynamic response characteristics, allowing for stable operation even with capacitive loads.
  • Low Distortion: The device exhibits low harmonic distortion, which is critical for applications requiring high signal integrity, such as audio processing and test equipment.
  • Flexible Power Supply: The AD844AN can operate with dual power supplies ranging from ±5V to ±15V, or a single supply from 10V to 30V, providing versatility in different circuit configurations.

Applications:

  • Video Amplifiers
  • High-Speed Data Acquisition
  • Audio Processing
  • Active Filters
  • Signal Conditioning
  • Pulse Amplifiers
  • Cable Drivers

The AD844AN is available in an 8-pin DIP (Dual In-line Package), making it easy to integrate into both prototyping environments and production PCBs. Its robust design ensures reliable performance even in demanding conditions. The operational amplifier is characterized by a typical open-loop gain of 2000 V/mV and an output current capability of up to 50 mA, which is sufficient for driving a variety of loads.

With its combination of speed, precision, and versatility, the AD844AN from Analog Devices Inc. stands out as a superior choice for designers looking to enhance the performance of their high-speed analog circuits. Whether for professional-grade audio equipment, medical instrumentation, or any application requiring a fast and accurate operational amplifier, the AD844AN delivers exceptional performance.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3278 $56.6390
11+ $9.2947 $102.2417
17+ $9.0042 $153.0714
23+ $8.7137 $200.4151
30+ $8.4233 $252.6990
40+ $7.5519 $302.0760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess