EN
  • EN
  • DE

LMV7271MF

Part No LMV7271MF
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Single & Dual, 1.8V Low Power Comparators with Rail-to-Rail Input | IC COMP 1.8V SNGL R-R IN SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Use For General
Number of Elements 1
Output Type CMOS, Push-Pull, Rail-to-Rail
Supply Voltage , Single/Dual (±) 1.8V ~ 5.5V, ±0.9V ~ 2.75V
Voltage - Input Offset (Maximum) 4mV at 5V
Current - Input Bias (Maximum) 0.01μA at 5V
Current - Quiescent (Maximum) 14μA
CMRR, PSRR 78dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 2.1μs
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SC-74A, SOT-753
Mounting Style SMD
Supplier Device Package SOT-23-5
Family Part Number LMV7271
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1202230-LMV7271MF
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automation & Process Control, Sensing & Instrumentation, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian LMV7271MF CAD Model

Description

The LMV7271MF is a high-performance, low-voltage comparator from Texas Instruments, designed for applications requiring fast response times and low power consumption. This comparator operates with a single supply voltage ranging from 2.7V to 5.5V, which makes it suitable for battery-powered devices and other portable applications.

Key Features

  • Low Voltage Operation: The LMV7271MF operates effectively within a supply voltage range of 2.7V to 5.5V, making it versatile for various low-voltage applications.
  • High Speed: With a propagation delay of typically 29 ns, this comparator is designed for systems that require high-speed operation.
  • Low Power Consumption: It features a low supply current of 65 µA, which is ideal for power-sensitive designs.
  • Rail-to-Rail Input: The device can handle input signals that range from the negative supply rail to the positive supply rail, providing designers with greater flexibility in signal conditioning.
  • Push-Pull Output: The LMV7271MF’s push-pull output stage eliminates the need for an external pull-up resistor, simplifying design and reducing component count.

Applications

The LMV7271MF is designed for a wide range of applications due to its versatile features. It is commonly used in:

  • Portable and battery-powered equipment
  • Threshold detectors and system monitoring
  • Signal conditioning circuits
  • Zero-crossing detectors
  • High-speed sampling circuits

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LMV7271MF is no exception. It is built to meet the stringent requirements of the industrial market, ensuring performance and durability across a wide range of environmental conditions.

Ordering Information

The LMV7271MF is available in a space-saving 5-pin SOT-23 package, which is ideal for compact PCB layouts. For ordering or to request samples, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5747 $51.4940
48+ $2.1126 $101.4048
74+ $2.0466 $151.4484
101+ $1.9806 $200.0406
131+ $1.9146 $250.8126
175+ $1.7165 $300.3875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess