EN
  • EN
  • DE

LMV614MT/NOPB

Part No LMV614MT/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LMV61x Single, Dual, and Quad, 1.4-MHz, Low-Power, General-Purpose 1.8-V Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.42V/μs
Gain Bandwidth Product 1.5MHz
Current - Input Bias 14nA
Voltage - Input Offset 1mV
Supply Current 116μA
Current - Output / Channel 100mA
Supply Voltage , Single/Dual (±) 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number LMV614
Manufacturer Pack Quantity 94
MSL Level 1 (Unlimited)
Win Source Part Number 1202178-LMV614MT/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMV614MT/NOPB CAD Model

Description

Product Overview: LMV614MT/NOPB by Texas Instruments

The LMV614MT/NOPB is a state-of-the-art operational amplifier (op-amp) designed and manufactured by Texas Instruments, a global leader in semiconductor technology. This high-performance, low-voltage device is tailored for a wide range of applications, including battery-powered electronics, sensor interfaces, and portable audio systems.

Key Features

  • Low Voltage Operation: The LMV614MT/NOPB operates at a supply voltage range of 2.7V to 5.5V, making it ideal for portable and battery-operated devices where power efficiency is crucial.
  • Low Power Consumption: It features a low power consumption of just 137 µA per channel, which helps to extend the battery life of the end application.
  • High Output Drive: Despite its low power usage, this op-amp is capable of delivering a high output current, which is essential for driving heavier loads.
  • Rail-to-Rail Output: The LMV614MT/NOPB provides a rail-to-rail output swing, which maximizes the dynamic range within the given supply voltage.
  • Input Common-Mode Voltage Range: It includes an input common-mode voltage range that extends 200 mV below ground, allowing for direct sensing near ground.
  • Unity-Gain Stable: The device is unity-gain stable, which enables it to operate at a gain of one without oscillation, providing flexibility in various feedback configurations.

Applications

The LMV614MT/NOPB's versatility makes it suitable for an array of applications, such as:

  • Active filters
  • General-purpose low-voltage applications
  • Portable and battery-powered electronics
  • Sensor amplifiers
  • Audio and signal conditioning

Quality and Reliability

As with all Texas Instruments products, the LMV614MT/NOPB is designed with a commitment to quality and reliability. The NOPB designation indicates that this device is lead-free (No Lead, Pb), which complies with international environmental standards for electronic components.

Package and Availability

The LMV614MT/NOPB is offered in a compact, 14-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications. It is available for purchase through Texas Instruments' official distributors and online stores.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3854 $50.1020
280+ $0.3611 $101.1080
430+ $0.3489 $150.0270
620+ $0.3245 $201.1900
805+ $0.3123 $251.4015
1,000+ $0.3001 $300.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98,840 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess