EN
  • EN
  • DE

MUX08FPZ

Part No MUX08FPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Circuits 1
Max On Resistance 300 Ohm
Channel-to-Channel Matching (ΔRon) 21 Ohm
Max Switch Time (Ton,Toff) 2μs, 400ns
Channel Capacitance(CS off, CD off) 2.5pF, 7pF
Max Leakage Current (IS off) 1nA
Crosstalk -70dB @ 500kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-PDIP
Win Source Part Number 003707-MUX08FPZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MUX08FPZ CAD Model

Description

Introducing the MUX08FPZ from Analog Devices Inc.

The MUX08FPZ is a precision analog multiplexer that brings forth the engineering excellence of Analog Devices Inc. This device is designed to provide high accuracy and low signal error in signal routing applications. The MUX08FPZ is an 8-channel single-ended analog multiplexer, which means it can connect up to eight analog inputs to a common output, one at a time, allowing users to select any one of the inputs through digital control signals.

Constructed with CMOS technology, the MUX08FPZ offers a host of features that make it a robust choice for a variety of applications, including data acquisition systems, test equipment, and battery-powered instruments. Its high off isolation of -80dB at 100kHz and low crosstalk between channels ensure minimal signal interference, which is crucial for maintaining signal integrity in sensitive applications.

With an operating temperature range from -40°C to +85°C, the MUX08FPZ is well-suited for harsh environments and can reliably perform under extreme conditions. The device's single supply operation, ranging from +15V to +36V, or dual supplies of ±15V to ±18V, provides flexibility in system design and ensures compatibility with a wide range of other components.

The MUX08FPZ also boasts a low on resistance of 100Ω, which means that it presents minimal resistance in the signal path when an input channel is selected, thus preserving the integrity of the signal. Its low charge injection feature minimizes the distortion in the signal when switching between channels, which is a critical aspect for precision applications.

Available in a 16-pin plastic DIP package, the MUX08FPZ is easy to integrate into existing designs. Its pin configuration is optimized for convenient layout and straightforward interfacing with digital logic. For engineers and designers looking for a dependable multiplexer that offers accuracy, reliability, and versatility, the MUX08FPZ from Analog Devices Inc. is an excellent choice.

Whether it's for industrial control systems, medical instrumentation, or any application requiring precise signal routing, the MUX08FPZ stands out as a superior solution that can meet and exceed performance expectations.

You May Also Be Interested in

Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess