EN
  • EN
  • DE

SN74ALVCH162827DL

Part No SN74ALVCH162827DL
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 56SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buffer, Non-Inverting 2 Element 10 Bit per Element 3-State Output 56-SSOP
Manufacturer Texas Instruments
Series 74ALVCH
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 56-BSSOP (0.295", 7.50mm Width)
Case / Package 56-SSOP
Family Name 74ALVCH162827
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-5208-5-NDR, 74ALVCH162827DLG4, 74ALVCH162827DLG4-ND, -SN74ALVCH162827DL-NDR, -74ALVCH162827DLG4, 296-5208-5
Quantity per package 20
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934573-SN74ALVCH162827DL
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH162827DL CAD Model

Description

SN74ALVCH162827DL Integrated Circuit by Texas Instruments

The SN74ALVCH162827DL is a high-performance integrated circuit designed and manufactured by Texas Instruments. This chip is part of the advanced low-voltage CMOS (ALVC) family, which is known for its high-speed operation and low power consumption. The SN74ALVCH162827DL is specifically designed to address the needs of high-speed data transfer and buffering in digital systems.

Key Features:

  • Logic Type: Universal Bus Driver
  • Number of Channels: 20
  • Output Type: 3-State
  • Voltage - Supply: 2.3V to 3.6V
  • Operating Temperature: -40°C to 85°C
  • Package / Case: 56-BSSOP (0.295", 7.50mm Width)
  • Mounting Type: Surface Mount

This device features a 20-bit bus interface that is ideal for connecting data buses in microprocessor or memory subsystems. It offers high-drive outputs (-24mA/24mA) which are essential for driving the capacitive loads associated with high-speed data buses. The SN74ALVCH162827DL operates within a voltage supply range of 2.3V to 3.6V, making it compatible with low-voltage systems while minimizing power consumption.

The chip's 3-state outputs can be placed in a high-impedance mode, allowing for bus arbitration without the need for external components. This is particularly useful in applications where multiple drivers may need to share a common data bus.

Designed for robustness, the SN74ALVCH162827DL can operate in a wide range of environmental conditions, with an operating temperature range of -40°C to 85°C. The device is housed in a 56-BSSOP package, suitable for surface-mount technology (SMT), which allows for a compact footprint on printed circuit boards.

With its combination of speed, power efficiency, and design flexibility, the SN74ALVCH162827DL from Texas Instruments is an excellent choice for engineers and designers looking to optimize their digital systems for performance and reliability.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Lowest to $1.4079
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3085 $52.3400
95+ $1.0737 $102.0015
145+ $1.0401 $150.8145
200+ $1.0066 $201.3200
260+ $0.9730 $252.9800
345+ $0.8724 $300.9780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess