EN
  • EN
  • DE

SMSZ1600-31T3G

Part No SMSZ1600-31T3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description TVS DIODE SOD123 / Zener Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr ON Semiconductor
Series *
Package Tape & Reel
Product Status Active
Base Product Number SMSZ1600
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 515414-SMSZ1600-31T3G
Ultra Librarian 3D Model Ultra Librarian SMSZ1600-31T3G CAD Model

Description

ON Semiconductor SMSZ1600-31T3G Zener Diode

The ON Semiconductor SMSZ1600-31T3G is a high-quality Zener diode designed for a wide range of applications that require voltage regulation and protection. This Zener diode is part of ON Semiconductor's robust product lineup, known for their reliability and performance in various electronic circuits.

Key Features:

  • Voltage Regulation: With a Zener voltage of 31V, the SMSZ1600-31T3G provides precise voltage regulation, ensuring that your circuits operate within their intended voltage parameters.
  • Power Dissipation: This Zener diode can handle up to 1W of power dissipation, making it suitable for handling moderate power levels in your electronic designs.
  • Surface-Mount Package: The SMSZ1600-31T3G comes in a convenient SOD-123 surface-mount package, which is ideal for modern, compact PCB designs and automated assembly processes.
  • Thermal Stability: ON Semiconductor's design ensures excellent thermal stability, allowing the Zener diode to operate effectively over a broad temperature range.
  • Low Leakage Current: The device has a low leakage current, which enhances the overall efficiency of the application it is used in by minimizing power loss.
  • High Surge Capability: The SMSZ1600-31T3G is capable of withstanding surge currents, providing additional protection against transient voltage spikes that can occur in electrical circuits.

Applications:

The ON Semiconductor SMSZ1600-31T3G is versatile and can be used in a variety of applications, including:

  • Voltage regulation modules
  • Overvoltage and surge voltage protection circuits
  • Power management systems
  • Consumer electronics
  • Telecommunication devices
  • Automotive electronics

Quality and Reliability:

ON Semiconductor is a trusted name in the industry, and the SMSZ1600-31T3G Zener diode is manufactured to meet high standards of quality and reliability. Whether used in commercial, industrial, or automotive applications, this Zener diode is engineered to provide stable performance and protect your electronic circuits from voltage irregularities.

Overall, the SMSZ1600-31T3G from ON Semiconductor is an excellent choice for designers looking for a Zener diode that combines efficiency, reliability, and compact form factor for their voltage regulation and protection needs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess