EN
  • EN
  • DE

LMP92001SQE/NOPB

Part No LMP92001SQE/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Type Analog Monitor/Control Circuit
Number of Channels 16
Resolution (Bits) 12 b
Data Interface I2C
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 54-WFQFN Exposed Pad
Supplier Device Package 54-WQFN (10x5.5)
Base Product Number LMP92001
Other Names LMP92001SQE/NOPBCT,*LMP92001SQE/NOPB,LMP92001SQE/NOPBTR,LMP92001SQENOPB,LMP92001SQE/NOPBDKR,-LMP92001SQER
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265292-LMP92001SQE/NOPB
Ultra Librarian 3D Model Ultra Librarian LMP92001SQE/NOPB CAD Model

Description

The LMP92001SQE/NOPB is a versatile, precision sensor signal conditioner integrated circuit (IC) from the renowned manufacturer Texas Instruments (TI). Designed to cater to a broad range of applications, this multi-channel device is ideal for systems that require accurate monitoring and control of various sensor inputs.

Key Features

  • Multi-Channel Flexibility: The LMP92001SQE/NOPB supports multiple sensor inputs, making it a perfect choice for complex systems requiring simultaneous data acquisition from various sensors.
  • High Precision: With its high-precision signal conditioning capabilities, the device ensures accurate sensor readings, which is critical for applications where precision is paramount.
  • Programmable Gain Amplifier (PGA): The integrated PGA allows for signal amplification adjustment, enabling customization for different sensor types and ranges.
  • Integrated Analog-to-Digital Converter (ADC): The onboard 24-bit sigma-delta ADC provides high-resolution data conversion, ensuring that the analog signals from sensors are accurately digitized for further processing.
  • Temperature Sensor: An internal temperature sensor is included to provide temperature compensation or to monitor system temperature.
  • Low-Power Operation: Designed with power efficiency in mind, the LMP92001SQE/NOPB operates with low power consumption, making it suitable for battery-powered or energy-conscious applications.

Applications

The LMP92001SQE/NOPB is an excellent choice for a variety of applications, including but not limited to:

  • Industrial monitoring systems
  • Medical equipment
  • Environmental sensing
  • Process control
  • Automotive sensors

Package and Quality

The device comes in a compact 24-pin WQFN package, which allows for a small footprint on the printed circuit board (PCB). The NOPB designation indicates that the product is lead-free and RoHS compliant, adhering to environmental standards. TI's commitment to quality ensures that the LMP92001SQE/NOPB meets the rigorous demands of industrial and commercial applications.

You May Also Be Interested in

Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.0802 $91.0802
2+ $88.2339 $176.4678
3+ $85.3877 $256.1631
4+ $82.5414 $330.1656
5+ $74.0026 $370.0130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess