EN
  • EN
  • DE

LMP2015MAX/NOPB

Part No LMP2015MAX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 3MHZ RRO 8SOIC / Op Amp Single Precision Amplifier R-R O/P 5.25V 8-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series LMP
Packaging Reel package
Part Status Obsolete(EOL)
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 4 V/μs
GBP - Gain Bandwidth Product 3MHz
Current - Input Bias 3pA
Voltage - Input Offset 0.12μV
Operating Supply Current 930μA
Output Current per Channel 17mA
Dual Supply Voltage (±) 2.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 779504-LMP2015MAX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMP2015
Introduction Date December 18, 2007
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LMP2015MAX/NOPB CAD Model

Description

Product Overview: LMP2015MAX/NOPB

The LMP2015MAX/NOPB is a state-of-the-art operational amplifier (op-amp) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This precision amplifier is part of the LMP family, known for its low noise, high accuracy, and low power consumption, making it an ideal choice for a wide range of applications.

Key Features

  • Low Offset Voltage: The LMP2015MAX/NOPB boasts an ultra-low input offset voltage, ensuring high accuracy in signal amplification and processing.
  • Low Noise: With its low noise density, this op-amp provides clean amplification, minimizing the impact of unwanted signals and preserving the integrity of the original input.
  • Power Efficiency: Designed for power-sensitive applications, it offers a balance between performance and power consumption, extending the battery life of portable devices.
  • Rail-to-Rail Output: The device can output voltages that swing from the power supply rail to the ground rail, maximizing the dynamic range in single-supply operations.
  • Single-Supply Operation: It operates from a single power supply, simplifying the design of the system and reducing component count.

Applications

The versatility of the LMP2015MAX/NOPB makes it suitable for a broad spectrum of applications. It is commonly used in precision instrumentation, sensor conditioning, medical equipment, and active filtering. Additionally, its low power consumption makes it a perfect fit for battery-powered devices, portable equipment, and power-sensitive applications such as wireless communication systems.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LMP2015MAX/NOPB is no exception, as it is designed to meet the stringent requirements of industrial and commercial applications. The device's reliability is further assured by its compliance with the NOPB (lead-free) standard, making it an environmentally friendly option for modern electronic designs.

Conclusion

In summary, the LMP2015MAX/NOPB from Texas Instruments represents a blend of precision, low power, and high performance, suitable for a diverse array of electronic applications. Its compact form factor, combined with its impressive specifications, makes it a go-to choice for designers looking to enhance the performance and efficiency of their systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess