EN
  • EN
  • DE

SMSZ1605-49T3

Part No SMSZ1605-49T3
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0650+
Reference case SOD123
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 749367-SMSZ1605-49T3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMSZ1605-49T3 CAD Model

Description

ON Semiconductor SMSZ1605-49T3: High-Efficiency Zener Diode

The SMSZ1605-49T3 is a state-of-the-art Zener diode manufactured by ON Semiconductor, a company renowned for its innovative and reliable semiconductor components. This product is designed for applications that require voltage regulation and offers a Zener voltage of 4.9 volts, making it suitable for a wide range of electronic circuits.

Constructed with ON Semiconductor's high-quality standards, the SMSZ1605-49T3 comes in a compact SOD-323 package, which is ideal for space-constrained applications. Despite its small size, it is capable of dissipating up to 500 milliwatts of power, which is a testament to its efficiency and robustness.

The SMSZ1605-49T3 Zener diode is characterized by its sharp Zener knee, which ensures precise voltage regulation and a low leakage current that enhances the overall efficiency of the device. This feature is particularly important in battery-powered devices where power conservation is crucial.

With its excellent clamping capabilities, the SMSZ1605-49T3 is also an excellent choice for protecting sensitive electronics from voltage spikes and surges. It can be used in a variety of applications, including voltage stabilization and clipping circuits, as well as in the protection of sensitive components from electrostatic discharge (ESD).

The device's operating temperature range of -55°C to +150°C assures functionality across a broad spectrum of environmental conditions, making it suitable for both commercial and industrial applications. This flexibility is critical for designers who need components that can maintain performance in diverse and challenging settings.

ON Semiconductor's commitment to environmental sustainability is reflected in the SMSZ1605-49T3, which is lead-free and RoHS compliant. This ensures that the product meets current environmental regulations and can be used in green-conscious designs without compromising on quality or performance.

In summary, the SMSZ1605-49T3 Zener diode from ON Semiconductor is a reliable and efficient solution for voltage regulation needs. Its compact size, robust power dissipation, precise voltage control, and environmental compliance make it an excellent choice for designers seeking high-performance components.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2541 $58.4430
555+ $0.2091 $116.0505
860+ $0.2021 $173.8060
1,185+ $0.1952 $231.3120
1,525+ $0.1894 $288.8350
2,045+ $0.1698 $347.2410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess