EN
  • EN
  • DE

MAX878ESA+T

Part No MAX878ESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706977-MAX878ESA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX878ESA+T CAD Model

Description

Maxim Integrated MAX878ESA+T Voltage Converters

The Maxim Integrated MAX878ESA+T is a cutting-edge voltage converter that has been engineered to provide reliable and efficient voltage conversion solutions for a variety of applications. This component belongs to the family of charge pump voltage converters, designed to offer an easy-to-use and compact power management solution.

The MAX878ESA+T operates by converting a positive voltage in the range of 2.7V to 5.5V to a corresponding negative voltage, making it an ideal choice for systems that require a dual supply from a single positive supply rail. This feature is particularly beneficial for applications that include operational amplifiers (op-amps), data acquisition systems, and bipolar analog circuits which frequently require both positive and negative power supplies.

One of the standout features of the MAX878ESA+T is its high efficiency, which is achieved through a regulated charge pump that minimizes power loss. This makes it suitable for battery-powered devices where power conservation is critical. Additionally, the device offers a low quiescent current, further contributing to its energy-efficient performance.

The MAX878ESA+T comes in a compact 8-pin SOIC package, making it space-efficient for PCB designs. Its small footprint is highly advantageous for portable electronics, medical devices, and other applications where space is at a premium. Moreover, this voltage converter requires only two external capacitors to function, simplifying the design and reducing the overall bill of materials.

Other notable features of the MAX878ESA+T include its high output current capability and low output impedance. These characteristics ensure that the device can drive moderate loads while maintaining a stable output voltage. Additionally, it has built-in thermal overload protection, which safeguards the device and the system against excessive temperature conditions, enhancing the product's reliability and longevity.

In summary, the Maxim Integrated MAX878ESA+T is a versatile and efficient solution for generating a negative voltage from a positive input. Its ease of use, combined with its performance and compact size, makes it an excellent choice for designers looking for a dependable voltage conversion component.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
Lowest to $4.1707

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess