EN
  • EN
  • DE

TPS2505B1RGWR

Part No TPS2505B1RGWR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC USB PWR SW BOOST CONV 20VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 3
Output Type N/P-Channel
Voltage - Load 1.8 V to 5.25 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.1A
Rds On (Typ) 80 mOhm (Max)
Input Type Non-Inverting
Features Boost Converter, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 20-VQFN (5x5)
Win Source Part Number 1111499-TPS2505B1RGWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2505B1RGWR CAD Model

Description

The TPS2505B1RGWR is a cutting-edge power management integrated circuit (IC) developed by Texas Instruments, renowned for their expertise in semiconductor technology. This advanced chip is designed to facilitate efficient power distribution and management within electronic systems, making it an ideal choice for a wide range of applications.

Key Features

  • Input Voltage Range: The device supports an extensive input voltage range, ensuring compatibility with various power sources and systems.
  • Dual-Channel Output: It features two independent power channels, which can be used to supply different components or subsystems, enhancing design flexibility and efficiency.
  • Adjustable Output Voltage: Output voltage levels can be adjusted according to the needs of the application, providing a versatile power solution for different requirements.
  • High Efficiency: The TPS2505B1RGWR is designed for high efficiency, which helps in reducing power loss and improving overall system performance.
  • Thermal Protection: It includes thermal protection mechanisms that prevent damage from overheating, thereby ensuring reliability and longevity of the IC.
  • Package Type: The device comes in a compact QFN package, making it suitable for space-constrained applications.

Applications

The versatility of the TPS2505B1RGWR allows it to be used in a variety of applications, including but not limited to:

  • Portable Electronics
  • Wireless Communication Devices
  • Power Supply Modules
  • Battery-Powered Equipment

Quality and Support

Texas Instruments is committed to delivering high-quality products. The TPS2505B1RGWR is built to meet rigorous industry standards, ensuring performance and reliability. Additionally, Texas Instruments provides extensive technical support and documentation, making integration and troubleshooting more straightforward for engineers and designers.

Ordering Information

The TPS2505B1RGWR is available for order through Texas Instruments' official distributors. Detailed specifications, datasheets, and ordering options can be found on the Texas Instruments website or through authorized distributors.

You May Also Be Interested in

Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6617 $58.6468
9+ $12.0301 $108.2709
13+ $11.6542 $151.5046
18+ $11.2782 $203.0076
23+ $10.9023 $250.7529
31+ $9.7745 $303.0095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess