Products specifications

Manufacturer Texas Instruments
Win Source Part Number 1201635-LMK00301SQE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMK00301SQE CAD Model

Description

LMK00301SQE Clock Buffer by Texas Instruments

The LMK00301SQE is a high-performance, low-skew, low-jitter clock buffer from Texas Instruments designed to meet the precise clock distribution needs of today's sophisticated electronic systems. This device is part of Texas Instruments' clock buffer product line, which is known for providing reliable and flexible solutions for clock tree design.

Key Features:

  • Multiple Outputs: The LMK00301SQE features 3 differential or 6 single-ended outputs, which can be independently configured to support various signaling standards, making it highly versatile for different applications.
  • Low Jitter Performance: With additive jitter as low as 50 fs (typical), this clock buffer ensures high-quality signal integrity, which is crucial for high-speed data communications and precise timing applications.
  • Flexible Input Interface: The device supports multiple input types, including LVPECL, LVDS, LVCMOS, allowing it to interface with a wide range of clock sources.
  • Output Format Versatility: The outputs can be configured to support LVPECL, LVDS, HCSL, or LVCMOS, providing a high level of design flexibility.
  • Supply Voltage: It operates on a core voltage of 3.3V, making it compatible with many standard systems.
  • Power-Down Mode: A hardware pin enables the power-down mode, allowing for power conservation in systems that require it.
  • Small Package: The LMK00301SQE comes in a compact 24-pin WQFN package, saving valuable board space in dense designs.

Applications:

The LMK00301SQE is ideally suited for a range of applications where precise clock distribution is critical. These include but are not limited to:

  • Networking equipment such as routers, switches, and base stations
  • Data communication infrastructure
  • Telecommunications systems
  • Test and measurement equipment
  • High-performance computing and data centers

With its combination of performance, flexibility, and compact size, the LMK00301SQE from Texas Instruments is an excellent choice for designers looking to optimize their clock tree design for performance and reliability.

You May Also Be Interested in

Texas Instruments
IC CLK BUFFER 3:5 3.1GHZ 32WQFN / Clock Multiplexer 5-OUT 3-IN 1:1/1:2/1:2 32-Pin WQFN EP T/R
Lowest to €9.5580
ECAD model for LMK00304SQ/NOPB
Microchip Technology
IC CLK BUFFER 1:4 200MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 200 MHz 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ECAD model for SY73551LZG-TR
ON Semiconductor
IC CLK BUFFER 2:6 700MHZ 28PLCC
Need more? Email Us
ECAD model for MC100E211FNG
NXP / Nexperia
IC CLK BUFFER 1:18 250MHZ 32LQFP / Clock Fanout Buffer (Distribution) IC 1:18 250 MHz 32-LQFP
Need more? Email Us
ECAD model for PCK942CBD,157
ON Semiconductor
IC CLK BUFFER 1:2 1.5GHZ 8SOIC
Lowest to €1.9298
ECAD model for MC10EL11DR2
Renesas Electronics America
IC Clk Buffer 1: 4 250MHZ 16TSSOP
Need more? Email Us
ECAD model for ICS854105AGILF
NXP / Nexperia
IC CLK BUFFER 1:18 250MHZ 32LQFP / Clock Fanout Buffer (Distribution) IC 1:18 250 MHz 32-LQFP
Need more? Email Us
ECAD model for PCK942CBD,128
Texas Instruments
IC CLK BUFFER 2:2 75MHZ 8USMD / Clock Fanout Buffer 2-OUT 2-IN 1:2 8-Pin Micro SMD T/R
Need more? Email Us
ECAD model for LMH2180TM/NOPB
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to €3.4402
ECAD model for SI53360-B-GT

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention