Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input ECL, PECL
Output ECL, PECL
Maximum Input Frequency 700MHz
Supply Voltage - Operating 4.2 V to 5.7 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 140967-MC100E211FNG
Popularity Medium
Supply and Demand Status Limited
Quantity per package 37
Ultra Librarian 3D Model Ultra Librarian MC100E211FNG CAD Model

Description

The ON Semiconductor MC100E211FNG is a quintessential component designed for clock distribution networks. This high-performance clock buffer is engineered to deliver exceptional signal integrity, making it an ideal choice for a wide range of applications, including advanced computing systems, telecommunication infrastructure, and high-speed networking equipment.

Key Features

  • Technology: Built on advanced ECL (Emitter Coupled Logic) technology, the MC100E211FNG ensures rapid signal propagation and minimal propagation delay, essential for synchronizing high-speed digital systems.
  • Configuration: This device offers a 1:5 differential fanout, which is highly suitable for distributing a single clock input to multiple destinations without compromising signal quality.
  • Performance: It operates at a maximum frequency of up to 3GHz, providing the bandwidth necessary for supporting high-frequency clock signals.
  • Output Skew: The MC100E211FNG boasts a low output skew, which is critical for maintaining the timing accuracy across all output channels.
  • Power Supply: It is compatible with a 5V power supply, ensuring easy integration into existing designs without the need for additional voltage regulation components.
  • Package: Housed in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, this device offers a compact footprint while allowing for efficient heat dissipation.

Applications

The MC100E211FNG is versatile and can be deployed in various high-speed digital systems. Its robust performance makes it particularly well-suited for:

  • Server and workstation clock distribution networks
  • Telecommunications and networking equipment such as routers, switches, and base stations
  • Test and measurement equipment requiring precise timing
  • High-speed data acquisition systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MC100E211FNG is no exception. It is manufactured to meet stringent industry standards, ensuring long-term performance and stability in demanding environments.

Conclusion

With its advanced features and reliable performance, the ON Semiconductor MC100E211FNG stands out as a superior solution for clock distribution challenges. Its high-speed capabilities and low skew outputs make it an essential component for any system where timing is critical.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 2:4 650MHZ 20TSSOP
Need more? Email Us
ECAD model for 8523CGLF
Linear Technology
Clock Fanout Buffer 2-OUT 1-IN 1:2 12-Pin MSOP Tube / IC CLK BUFFER DVR 1:2 12MSOP
Lowest to $43.6800
ECAD model for LTC6957HMS-4#PBF
Renesas Electronics America
IC CLK BUFFER 1:4 200MHZ 8SOIC
Need more? Email Us
ECAD model for 524SDCGI
Diodes Incorporated
IC CLK BUFFER 2:16 2GHZ 48TQFP / Clock Fanout Buffer (Distribution) IC 2:16 2 GHz 48-TQFP
Lowest to $48.8956
ECAD model for PI6C5912016-01FAIEX
Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20SOIC / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
ECAD model for IDT74FCT807CTSOI
ON Semiconductor
Translator ECL to TTL 8-CH Unidirectional 28-Pin PLCC Tube / IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $28.6966
ECAD model for MC10H643FNG
Microchip Technology
IC CLK BUFFER 2:4 2.5GHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 2.5 GHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
ECAD model for SY89830UK4I
NXP / Nexperia
Clock Multiplexer 20-OUT 2-IN 1:20 52-Pin TQFP EP Tray / IC CLK BUFFER 2:20 2GHZ 52LQFP
Lowest to $7.1057
ECAD model for MC100ES6221TB
Texas Instruments
IC CLK BUFFER 1:10 100MHZ 24SSOP / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 24-SSOP (0.209", 5.30mm Width)
Need more? Email Us
ECAD model for CDC351IDB

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention