EN
  • EN
  • DE

LMH2180TM/NOPB

Part No LMH2180TM/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:2 75MHZ 8USMD / Clock Fanout Buffer 2-OUT 2-IN 1:2 8-Pin Micro SMD T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input Clock
Output Clock
Frequency - Max 75MHz
Operating Supply Voltage 2.4 V ~ 5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-WFBGA
Manufacturer Package 8-uSMD
Win Source Part Number 779455-LMH2180TM/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LMH2180
Introduction Date January 24, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMH2180TM/NOPB CAD Model

Description

The LMH2180TM/NOPB is a cutting-edge clock buffer produced by Texas Instruments, designed to meet the stringent requirements of high-performance digital systems. This component is part of TI's extensive range of clock management solutions, which are engineered to provide precise timing control and signal conditioning.

Key Features

  • Low Jitter Performance: The LMH2180TM/NOPB is optimized for low jitter, which is crucial for maintaining signal integrity in high-speed communication systems and digital signal processing.
  • Multiple Outputs: It features multiple buffered outputs, allowing for distribution of a single clock signal to several destinations without signal degradation.
  • Wide Frequency Range: This clock buffer supports a broad frequency range, accommodating various system clock requirements and enhancing system flexibility.
  • Voltage Operation: It operates at a supply voltage that is compatible with many contemporary digital systems, ensuring easy integration into a wide array of applications.
  • Low Power Consumption: Designed with power efficiency in mind, it helps reduce overall power consumption, which is particularly beneficial for portable and battery-operated devices.
  • Surface-Mount Package: The device comes in a compact, surface-mount package that is suitable for space-constrained applications and adheres to industry-standard PCB design and assembly processes.

Applications

The LMH2180TM/NOPB is ideal for use in a variety of applications where reliable clock distribution is critical. Some of these applications include:

  • High-speed data converters
  • Wireless infrastructure
  • Networking equipment
  • Telecommunications
  • FPGA/ASIC clock distribution networks

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LMH2180TM/NOPB is no exception. It is designed to meet or exceed industry standards for performance and reliability, ensuring a long operational life in a wide range of environmental conditions.

With its robust feature set and Texas Instruments' reputation for quality, the LMH2180TM/NOPB is an excellent choice for designers looking to implement a reliable clock distribution network in their digital systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
LMK00301 3-GHz 10-Output Differential Clock Buffer/Level Translator
Lowest to $8.3546
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20SOIC
Lowest to $2.3278
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $5.7028
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $16.4969
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Lowest to $1.0692
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUF 1:4 2.1GHZ 16VFQFPN
Lowest to $4.2435
IDT, Integrated Device Technology Inc
LOW SKEW 1 TO 4 CLOCK BUFFER | IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.0596

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess