EN
  • EN
  • DE

LMH6645MA

Part No LMH6645MA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 2.7V, 650μA, 55MHz, Rail-to-Rail Input and Output Amplifiers with Shutdown Option | IC OPAMP VFB 1 CIRCUIT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type Voltage Feedback
Output Type Push-Pull, Rail-to-Rail
Slew Rate 22V/μs
-3db Bandwidth 55MHz
Current - Input Bias 650nA
Voltage - Input Offset 1mV
Supply Current 725μA
Current - Output / Channel 20mA
Supply Voltage , Single/Dual (±) 2.5V ~ 12V, ±1.25V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LMH6645
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1201547-LMH6645MA
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH6645MA CAD Model

Description

The LMH6645MA is a high-performance, low-power operational amplifier from Texas Instruments designed to meet a wide range of applications. This amplifier is part of the PowerWise® family and offers a unique combination of speed, precision, low power consumption, and rail-to-rail output capability.

Key Features:

  • High-Speed Performance: With a bandwidth of 130 MHz and a slew rate of 75 V/µs, the LMH6645MA is an excellent choice for applications requiring fast signal processing and high dynamic range.
  • Rail-to-Rail Output: The ability to swing outputs close to the supply rails makes it ideal for driving analog-to-digital converters (ADCs) or buffering digital-to-analog converters (DACs).
  • Low Power Consumption: It consumes just 2.7 mA of supply current per channel, which is beneficial for battery-powered and portable applications where power efficiency is crucial.
  • Wide Supply Range: The device operates from a single supply voltage of 2.7V to 5.5V or a dual supply of ±1.35V to ±2.75V, accommodating a variety of power sources and systems.
  • Stability: The LMH6645MA is unity-gain stable, ensuring reliable performance across a range of feedback resistances.

Applications:

The versatility of the LMH6645MA makes it suitable for a broad array of applications, including:

  • Portable and battery-powered equipment
  • Active filters
  • ADC buffer amplifiers
  • DAC current-to-voltage converters
  • Video and RF amplification
  • Test and measurement systems

Reliability and Packaging:

The LMH6645MA is offered in an 8-pin SOIC package, ensuring easy integration into a variety of circuit designs. Texas Instruments is known for its commitment to quality, and this amplifier is no exception, providing reliable performance in a compact form factor.

For designers and engineers looking for an op-amp that delivers both efficiency and high-speed operation without sacrificing performance, the LMH6645MA from Texas Instruments is an outstanding choice.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3656 $52.0432
52+ $1.9411 $100.9372
80+ $1.8804 $150.4320
110+ $1.8197 $200.1670
143+ $1.7591 $251.5513
191+ $1.5771 $301.2261
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,078 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess