EN
  • EN
  • DE

MMBZ5223BLT1G

Part No MMBZ5223BLT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 2.7V 225MW SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 2.7V
Tolerance ±5%
Maximum Power Dissipation 225mW
Impedance (Max) (Zzt) 30 Ohm
Current - Reverse Leakage @ Vr 75μA @ 1V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 023832-MMBZ5223BLT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBZ5223BLT1G CAD Model

Description

ON Semiconductor MMBZ5223BLT1G Zener Diode

The MMBZ5223BLT1G from ON Semiconductor is a high-quality Zener diode designed for providing excellent voltage regulation and protection in a variety of electronic circuits. This surface-mount Zener diode features a nominal Zener voltage of 2.7V, making it suitable for applications requiring a precise voltage reference or a simple voltage clamping solution.

Constructed with ON Semiconductor's rigorous manufacturing standards, the MMBZ5223BLT1G offers a tight voltage tolerance, typically ±5%, ensuring reliable performance in your circuitry. Its low leakage current and low dynamic resistance are ideal for energy-sensitive designs.

With a power dissipation of 225mW, this Zener diode can handle a moderate amount of power, making it a versatile component for various applications, from power supply circuits to voltage-sensitive signal processing equipment. Its small package size, the SOT-23, is perfect for space-constrained applications, allowing designers to maintain compact and efficient board layouts.

Additionally, the MMBZ5223BLT1G is characterized for operation from -55°C to +150°C, providing stable performance across a wide range of temperatures. This feature makes it suitable for use in harsh environments and demanding applications, including automotive and industrial electronics.

ON Semiconductor's commitment to environmental sustainability is evident in the MMBZ5223BLT1G, as it is a Pb-free, Halide-free, and RoHS compliant product. This ensures that it meets the latest environmental standards, making it a responsible choice for designers looking to create eco-friendly products.

In summary, the MMBZ5223BLT1G Zener diode is a reliable and efficient solution for voltage regulation and protection needs. Its precise voltage control, low power consumption, and robust construction make it an excellent choice for engineers and designers seeking a high-quality component from a trusted manufacturer in the semiconductor industry.

For detailed specifications and application guidance, always refer to the official ON Semiconductor datasheets and product documentation.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2,895+ $0.0200 $57.9000
7,045+ $0.0164 $115.5380
10,870+ $0.0159 $172.8330
14,930+ $0.0155 $231.4150
19,380+ $0.0149 $288.7620
25,865+ $0.0134 $346.5910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,230 pieces
MOQ: 2895 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess