EN
  • EN
  • DE

1N5382BRLG

Part No 1N5382BRLG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 140V 5W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 140V
Tolerance ±5%
Maximum Power Dissipation 5W
Impedance (Max) (Zzt) 230 Ohm
Current - Reverse Leakage @ Vr 500nA @ 106V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 1002283-1N5382BRLG
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Ultra Librarian 3D Model Ultra Librarian 1N5382BRLG CAD Model

Description

Product Overview

The 1N5382BRLG is a high-quality Zener diode produced by ON Semiconductor, a leading manufacturer in the semiconductor industry. This electronic component is designed to provide a reliable voltage regulation solution in a wide range of applications. The Zener diode is an essential device in circuits that require a stable reference voltage or need to protect sensitive components from voltage spikes.

Key Features

  • Voltage Regulation: The 1N5382BRLG offers a Zener voltage of 140V, making it suitable for applications that require a high breakdown voltage.
  • Power Dissipation: With a power dissipation of 5W, this diode can handle significant power levels, ensuring stable performance in demanding situations.
  • Package: The device comes in an axial-lead package, which is designed for through-hole mounting, facilitating easy integration into a variety of circuit boards.
  • High Reliability: Manufactured by ON Semiconductor, the 1N5382BRLG is built to high-quality standards, ensuring reliability and longevity in its operation.
  • RoHS Compliant: This product is compliant with the Restriction of Hazardous Substances (RoHS) directive, which means it is environmentally friendly and safe for use in electronic equipment.

Applications

The 1N5382BRLG is versatile and can be used in numerous applications, including:

  • Voltage regulation modules
  • Surge protection circuits
  • Power supply circuits
  • Consumer electronics
  • Telecommunications systems
  • Industrial equipment

Technical Specifications

Parameter Value
Zener Voltage 140V
Power Dissipation 5W
Package Type Axial Lead
Operating Temperature Range -65°C to +175°C
RoHS Compliant Yes

Overall, the 1N5382BRLG Zener diode from ON Semiconductor is a robust and reliable component that ensures stable operation in a variety of electronic circuits, making it an excellent choice for designers and engineers seeking quality voltage regulation solutions.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess