EN
  • EN
  • DE

1N5358BRLG

Part No 1N5358BRLG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 22V 5W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 22V
Tolerance ±5%
Maximum Power Dissipation 5W
Impedance (Max) (Zzt) 3.5 Ohm
Current - Reverse Leakage @ Vr 500nA @ 16.7V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 103921-1N5358BRLG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5358BRLG CAD Model

Description

Product Overview: 1N5358BRLG - ON Semiconductor

The 1N5358BRLG is a robust Zener diode produced by ON Semiconductor, a leading name in the semiconductor industry. This electronic component is designed to provide a precise voltage regulation solution in a wide array of applications. The 1N5358BRLG is part of ON Semiconductor's high-reliability and high-performance Zener diode product line, making it an ideal choice for designers looking for components that offer stability and durability.

Key Features

  • Voltage Regulation: The 1N5358BRLG has a Zener voltage of 22V, which makes it suitable for voltage regulation tasks in electronic circuits, ensuring that sensitive components receive a constant voltage.
  • Power Dissipation: With a power dissipation rating of 5W, this Zener diode can handle significant amounts of power, making it suitable for higher power applications.
  • Package Type: It comes in an axial-lead package, which is widely used in through-hole designs and is known for its ease of handling and soldering onto printed circuit boards.
  • High Surge Capability: The device is capable of withstanding surge currents, thereby providing additional protection for electronic circuits from voltage spikes.
  • Tolerance: The Zener voltage tolerance is ±5%, which allows for precise voltage regulation in electronic designs.

Applications

The 1N5358BRLG is versatile and can be used in various applications, including:

  • Power supplies
  • Voltage regulation modules
  • Overvoltage protection circuits
  • Consumer electronics
  • Telecommunications equipment

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 1N5358BRLG is manufactured with the industry's highest standards, ensuring reliability and performance in even the most demanding conditions. It is also RoHS compliant, which means it meets the European Union's restrictions on the use of certain hazardous substances in electrical and electronic equipment.

In conclusion, the 1N5358BRLG from ON Semiconductor is an excellent choice for designers and engineers looking for a reliable Zener diode capable of providing stable voltage regulation and power dissipation in their electronic circuits.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2391 $58.5795
590+ $0.1963 $115.8170
915+ $0.1901 $173.9415
1,260+ $0.1840 $231.8400
1,625+ $0.1779 $289.0875
2,175+ $0.1595 $346.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,500 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess