EN
  • EN
  • DE

LMH6618MK/NOPB

Part No LMH6618MK/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 130 MHz, 1.25 mA RRIO Operational Amplifiers | IC OPAMP VFB 1 CIRCUIT TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Amplifier Type Voltage Feedback
Output Type Rail-to-Rail
Slew Rate 57V/μs
Gain Bandwidth Product 65MHz
-3db Bandwidth 140MHz
Current - Input Bias 1.5μA
Voltage - Input Offset 100μV
Supply Current 1.35mA
Current - Output / Channel 35mA
Supply Voltage , Single/Dual (±) 2.7V ~ 11V, ±1.35V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Family Part Number LMH6618
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1201510-LMH6618MK/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH6618MK/NOPB CAD Model

Description

The LMH6618MK/NOPB is a high-performance operational amplifier (op-amp) from Texas Instruments, designed to cater to a wide array of applications requiring precision and speed. This op-amp is part of the PowerWise® family, which means it offers an excellent power-to-performance ratio, making it suitable for battery-powered and energy-efficient systems.

Key Features

  • High Speed: With a slew rate of 130 V/µs and a gain bandwidth product of 88 MHz, the LMH6618MK/NOPB is capable of handling fast signal transitions, making it ideal for high-speed data acquisition systems, video processing, and A/D or D/A converters.
  • Low Noise: The device exhibits a low voltage noise density of 4.5 nV/√Hz, which ensures minimal signal distortion and is critical for high-fidelity audio applications and sensitive instrumentation.
  • Low Distortion: Total Harmonic Distortion plus Noise (THD+N) is rated at -80 dBc at 1 MHz, which means the op-amp can reproduce signals with high accuracy and minimal unwanted artifacts.
  • Power Efficiency: The LMH6618MK/NOPB operates with a supply voltage range of 2.7V to 5.5V, and it has a quiescent current of just 2.9 mA, which is beneficial for power-sensitive applications.
  • Output Current: It can deliver an output current of up to 90 mA, allowing it to drive a wide range of loads.
  • Stability: The op-amp is unity-gain stable and can drive capacitive loads, which simplifies design considerations for feedback networks.

Applications

The LMH6618MK/NOPB is versatile and can be used in various applications, including:

  • Active filters
  • Test and measurement equipment
  • Medical imaging systems
  • Telecommunications
  • Professional audio equipment
  • Buffer amplifiers

Package and Quality

Enclosed in an 8-pin VSSOP package, the LMH6618MK/NOPB is designed for compact and space-constrained designs. The NOPB designation indicates that the product is lead-free and RoHS compliant, adhering to environmental standards. Texas Instruments ensures high reliability and performance, making this op-amp a dependable choice for both commercial and industrial applications.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9408 $54.3488
25+ $4.0540 $101.3500
39+ $3.9273 $153.1647
53+ $3.8006 $201.4318
69+ $3.6740 $253.5060
92+ $3.2939 $303.0388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess