EN
  • EN
  • DE
  • IT

VEMI85AA-HGK-GS08

Part No VEMI85AA-HGK-GS08
Manufacturer Vishay
Catalog EMI/RFI Filters (LC, RC Networks)
Description EMI Filter Low Pass RC-Circuit Flat Style SMD T/R / FILTER RC(PI) 100 OHM/36PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 8
Center / Cutoff Frequency 100MHz (Cutoff)
Resistance - Channel (Ohms) 100
Current 4A
Values R = 100 Ohms, C = 36pF
ESD Protection Yes
Temperature Range - Operating -40°C to 125°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.130" L x 0.053" W (3.30mm x 1.35mm)
Height 0.024" (0.60mm)
Win Source Part Number 036251-VEMI85AA-HGK-GS08
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial
Quantity per package 3k pcs
Family Name VEMI85AA-HGK
Introduction Date December 24, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian VEMI85AA-HGK-GS08 CAD Model

Description

The VEMI85AA-HGK-GS08 is an EMI filter manufactured by Vishay. These filters are designed to suppress electromagnetic interference (EMI) in various electronic devices. They play a crucial role in ensuring that devices meet regulatory compliance standards for electromagnetic compatibility (EMC).

Applications:

  • Smartphones and tablets: Filtering EMI generated by internal components.
  • Laptop computers: Reducing interference with wireless communication.
  • Automotive electronics: Protecting sensitive systems from noise.
  • Industrial equipment: Ensuring reliable operation in noisy environments.
  • Consumer electronics: Minimizing interference with other devices.

Features:

  • High attenuation: Provides significant suppression of EMI signals across a broad frequency range.
  • Compact size: Allows for easy integration into space-constrained applications.
  • Low insertion loss: Minimizes signal degradation, ensuring optimal performance.
  • High reliability: Designed for long-term, dependable operation.
  • RoHS compliant: Meets environmental regulations.

Benefits:

  • Improved EMC performance: Helps devices meet regulatory requirements for electromagnetic compatibility.
  • Reduced interference: Minimizes unwanted noise that can disrupt device operation.
  • Enhanced signal integrity: Preserves the quality of signals, ensuring accurate data transmission.
  • Increased reliability: Protects sensitive components from damage caused by EMI.
  • Simplified design: Easy to incorporate into existing circuit designs.

Additional Details:

The specific technical specifications of the VEMI85AA-HGK-GS08, such as attenuation characteristics and impedance, can be found in the Vishay datasheet for this part number. It's crucial to consult the datasheet for detailed information before implementing this filter in a design. The device is typically surface-mounted and designed for automated assembly processes. The part is lead-free and halogen-free.

Proper grounding and component placement are essential for achieving optimal EMI suppression performance. Engineers should carefully consider these factors when designing with EMI filters. Vishay provides application notes and design resources to assist engineers in properly implementing their EMI filters.

You May Also Be Interested in

Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.47UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/10000PF BOLT
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 2.4UF CHASSISSIS MOUNT
Need more? Email Us
TE Connectivity
FILTER LC(PI) 58NH/10000PF BOLT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 65PF CHASSIS MOUNT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess