EN
  • EN
  • DE

LTC2192IUKG#TRPBF

Part No LTC2192IUKG#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT PIPELINED 52QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203852-LTC2192IUKG#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package Tape & Reel (TR)
Product Status Active
Number of Bits 16
Sampling Rate (Per Second) 65M
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Architecture Pipelined
Ultra Librarian 3D Model Ultra Librarian LTC2192IUKG#TRPBF CAD Model

Description

The LTC2192IUKG#TRPBF is a high-performance, dual 16-bit Analog-to-Digital Converter (ADC) designed by Analog Devices Inc., a leader in high-performance analog technology. This ADC is part of a family of devices that provide state-of-the-art performance for applications requiring high dynamic range and fast data acquisition, such as medical imaging, communication systems, and industrial instrumentation.

Key Features

  • Resolution: The LTC2192IUKG#TRPBF features a 16-bit resolution, ensuring precise digital representation of the input analog signal.
  • Sampling Rate: With a maximum sampling rate of 250Msps (mega samples per second), this ADC is capable of converting high-frequency signals with great fidelity.
  • Input Range: The device supports a flexible input range, making it suitable for a wide array of signal types.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC2192IUKG#TRPBF maintains high performance while minimizing power usage.
  • Output Format: It provides digital outputs in both LVDS (Low Voltage Differential Signaling) and CMOS formats, offering compatibility with various digital interfaces.
  • Package: The product is available in a compact QFN (quad-flat no-leads) package, which is ideal for space-constrained applications.

Applications

The LTC2192IUKG#TRPBF is well-suited for a variety of demanding applications, including:

  • Telecommunications infrastructure
  • Radar and satellite communication systems
  • Professional video equipment
  • Test and measurement equipment
  • Medical imaging systems

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The LTC2192IUKG#TRPBF is built to meet the rigorous standards of industrial performance and reliability, ensuring consistent operation even in the most challenging environments.

Ordering Information

The part number LTC2192IUKG#TRPBF indicates the device is offered in tape and reel packaging, which is suitable for automated assembly processes. This packaging option facilitates efficient handling and manufacturing, reducing time-to-market for products incorporating this advanced ADC.

You May Also Be Interested in

Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess