EN
  • EN
  • DE

TH20594MC1.4

Part No TH20594MC1.4
Manufacturer Melexis Technologies NV
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Melexis Technologies NV
Win Source Part Number 365288-TH20594MC1.4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TH20594MC1.4 CAD Model

Description

The TH20594MC1.4, manufactured by Melexis Technologies NV, is a highly integrated single-chip CMOS sensor interface IC designed for tire pressure monitoring systems (TPMS). It's engineered to interface with a pressure sensor and transmit data wirelessly, contributing to enhanced vehicle safety and performance.

Applications:

  • Tire Pressure Monitoring Systems (TPMS): Specifically designed as a core component for TPMS modules in automotive applications.
  • Wheel Electronics: Integration within wheel-mounted electronic systems for real-time monitoring.

Features:

  • Single-Chip Integration: Combines sensor interface, microcontroller, and RF transmitter functionalities on a single chip, reducing component count and system cost.
  • Pressure Sensor Interface: Amplifies and digitizes the signal from a pressure sensor, providing accurate pressure readings.
  • Microcontroller: Embedded microcontroller for data processing, sensor calibration, and communication protocol handling.
  • RF Transmitter: Integrated RF transmitter for wireless communication of pressure data to the vehicle's central control unit.
  • Low Power Consumption: Optimized for low power operation to extend battery life in TPMS applications.
  • Automotive Qualified: Designed and tested to meet stringent automotive industry standards for reliability and performance in harsh environments.
  • SPI Interface: Features a SPI interface for communication and configuration.

Benefits:

  • Improved Vehicle Safety: Enables continuous monitoring of tire pressure, alerting drivers to under-inflated tires, which can improve braking distance and handling.
  • Enhanced Fuel Efficiency: Maintaining optimal tire pressure reduces rolling resistance, leading to improved fuel economy.
  • Extended Tire Life: Proper inflation prevents uneven wear, extending the life of tires and reducing replacement costs.
  • Reduced System Cost: High integration reduces the number of external components required, lowering overall system cost.
  • Simplified System Design: Single-chip solution simplifies system design and reduces the complexity of TPMS modules.

Technical Specifications (Based on typical TPMS applications):

  • Operating Voltage: Typically 2.0V to 3.6V
  • Operating Temperature: -40°C to +125°C
  • RF Frequency: Typically 433 MHz or 315 MHz (depending on region)
  • Data Rate: Variable, depending on communication protocol

The TH20594MC1.4 is a crucial component in modern TPMS, providing accurate and reliable tire pressure monitoring to enhance vehicle safety, fuel efficiency, and tire life. Its high level of integration and automotive-grade design make it a suitable solution for demanding automotive applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Kemet
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
ON Semiconductor
Lowest to $11.9404

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5860 $63.4400
90+ $1.3015 $117.1350
140+ $1.2608 $176.5120
190+ $1.2201 $231.8190
245+ $1.1794 $288.9530
330+ $1.0574 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess