EN
  • EN
  • DE

LMH6586VS/NOPB

Part No LMH6586VS/NOPB
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description LMH6586 32x16 Video Crosspoint Switch | IC CROSSPOINT SWIT 32X16 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Applications Video
Supply Voltage , Single (V+) 4.5V ~ 5.5V
-3db Bandwidth 66MHz
Features Buffered
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 80-TQFP
Supplier Device Package 80-TQFP
Family Part Number LMH6586
Manufacturer Pack Quantity 119
MSL Level 3 (168 Hours)
Win Source Part Number 1201498-LMH6586VS/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH6586VS/NOPB CAD Model

Description

The LMH6586VS/NOPB is a high-performance video crosspoint switch from Texas Instruments designed to meet the needs of advanced video signal routing. This device is part of the LMH series, which is renowned for its exceptional signal integrity and operational flexibility.

Key Features

  • High Bandwidth: The LMH6586VS/NOPB boasts a wide bandwidth that ensures minimal signal degradation, making it ideal for high-definition and high-speed video applications.
  • Large Crosspoint Array: With a 32x16 crosspoint switch matrix, this device can route any of its 32 inputs to any of its 16 outputs, offering extensive connectivity options for complex video systems.
  • Low Crosstalk: Engineered to minimize interference between channels, the LMH6586VS/NOPB ensures high-quality signal integrity with very low crosstalk levels.
  • Flexible Control Options: The device can be controlled via a serial or parallel interface, providing versatility for system integration and design.
  • Non-Blocking Architecture: The non-blocking architecture means that simultaneous connections can be made without affecting the performance of other signal paths.

Applications

The LMH6586VS/NOPB is suitable for a wide range of applications that require high-performance video routing, including:

  • Professional video editing and broadcasting equipment
  • Multi-screen video walls
  • Security and surveillance systems
  • Medical imaging devices
  • Teleconferencing systems

Reliability and Packaging

This device is provided in a NOPB (No Pb - Lead-Free) package, reflecting Texas Instruments' commitment to environmental sustainability. The LMH6586VS/NOPB is designed for robust operation and is available in a TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications while providing excellent thermal performance.

With its combination of high-speed performance, extensive connectivity, and reliable operation, the LMH6586VS/NOPB from Texas Instruments stands out as a premier choice for designers and engineers looking to build or upgrade professional-grade video systems.

You May Also Be Interested in

Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.6295 $74.6295
2+ $72.2973 $144.5946
3+ $69.9651 $209.8953
4+ $67.6330 $270.5320
5+ $60.6364 $303.1820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess