EN
  • EN
  • DE

SZMMBZ27VCLT3G

Part No SZMMBZ27VCLT3G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 22VWM 38VC SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 51 Weeks
Features 38V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3 (TO-236)
Family Name SZMMBZ27
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SZMMBZ27VCLT3GOSCT, SZMMBZ27VCLT3GOSTR, SZMMBZ27VCLT3GOSDKR, SZMMBZ27VCLT3G-ND
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898793-SZMMBZ27VCLT3G
Ultra Librarian 3D Model Ultra Librarian SZMMBZ27VCLT3G CAD Model

Description

ON Semiconductor SZMMBZ27VCLT3G Product Overview

The ON Semiconductor SZMMBZ27VCLT3G is a robust voltage regulator device, designed to provide precise voltage clamping with high surge capability. This product is a part of ON Semiconductor's Zener voltage regulators series, which are widely recognized for their reliability and efficiency in a variety of electronic applications. The SZMMBZ27VCLT3G is particularly suitable for protecting sensitive electronics against voltage transients and surges, making it an ideal choice for voltage regulation requirements in industrial, automotive, and consumer electronics markets.

Key Features

  • Low Leakage: The device features a low leakage current, ensuring minimal power loss and enhanced energy efficiency in applications.
  • Surge Protection: It is capable of withstanding high surge events, providing reliable protection against voltage spikes and transients.
  • Power Dissipation: With a power dissipation of 300 mW, the SZMMBZ27VCLT3G can handle a moderate amount of power, suitable for various electronic circuits.
  • Compact Package: The SOT-23 package is known for its small footprint, making it an excellent choice for space-constrained applications.

Applications

The SZMMBZ27VCLT3G is versatile and can be used in a range of applications, including:

  • Portable devices where space and power efficiency are critical.
  • Automotive electronics that require robust surge protection.
  • Industrial control systems where precise voltage regulation is necessary.
  • Consumer electronics, such as computers and televisions, to safeguard against voltage irregularities.

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the SZMMBZ27VCLT3G is no exception. It is manufactured to stringent standards, ensuring that it meets the reliability demands of modern electronic devices. Users can trust in the consistent performance and durability of this voltage regulator, even in challenging environments.

Environmental Compliance

The SZMMBZ27VCLT3G complies with various environmental standards, including RoHS and Pb-Free, making it a responsible choice for designers and manufacturers looking to create eco-friendly products.

In summary, the ON Semiconductor SZMMBZ27VCLT3G is a high-performance voltage regulator that offers efficient power management, surge protection, and a compact design, making it a valuable component in a wide array of electronic applications.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3471 $50.3295
355+ $0.2848 $101.1040
545+ $0.2759 $150.3655
750+ $0.2670 $200.2500
970+ $0.2581 $250.3570
1,300+ $0.2314 $300.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 115,400 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess