EN
  • EN
  • DE

LMH6521SQ/NOPB

Part No LMH6521SQ/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description High Performance Dual DVGA | IC AMP DVGA 200MHZ DUAL 32WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Variable Gain Amplifier
Applications Signal Processing
Mounting Style SMD
Manufacturer Package 32-WFQFN Exposed Pad
Supplier Device Package 32-WQFN (5x5)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1201457-LMH6521SQ/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH6521SQ/NOPB CAD Model

Description

Introducing the LMH6521SQ/NOPB from Texas Instruments

The LMH6521SQ/NOPB is a sophisticated, digitally controlled variable gain amplifier (DVGA) designed and manufactured by Texas Instruments. This high-performance product is engineered to deliver unparalleled precision and flexibility, making it an ideal choice for a wide range of applications, including medical imaging systems, wireless communication infrastructures, and radar signal processing.

This versatile component features a dual channel architecture, which allows it to provide two independent channels of variable gain. Each channel is capable of a high gain range of up to 31 dB with a 1 dB step size, ensuring precise control over signal amplification. The LMH6521SQ/NOPB operates over a broad frequency range, maintaining exceptional linearity and low noise performance, which is crucial for maintaining signal integrity in high-speed and high-fidelity systems.

At the heart of the LMH6521SQ/NOPB's functionality is its SPI and parallel interface, which enables users to digitally control the gain settings with ease. This digital control is not only convenient but also allows for rapid adjustments to be made in response to varying signal conditions, thus optimizing system performance dynamically.

Designed with the end-user in mind, the LMH6521SQ/NOPB is housed in a compact 24-lead WQFN package, which is highly suitable for space-constrained applications. It also operates over an extended industrial temperature range, ensuring reliable performance even under harsh environmental conditions.

Moreover, the LMH6521SQ/NOPB integrates a power-down feature that significantly reduces power consumption when the device is not in active use. This makes it an energy-efficient solution for battery-powered devices or systems with stringent power budgets.

With its combination of high performance, digital control, and energy efficiency, the LMH6521SQ/NOPB is a testament to Texas Instruments' commitment to providing advanced solutions that meet the evolving needs of the electronics industry. Whether it's for data acquisition systems, ATE equipment, or any application requiring precise gain control, the LMH6521SQ/NOPB stands out as a top-tier choice for designers and engineers.

You May Also Be Interested in

National Semiconductor (TI)
RF AND BASEBAND CIRCUIT
Lowest to $81.6135
Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.4934
Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Lowest to $2.8644
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
Maxim Integrated
125MBPS TO 2.5GBPS, INTEGRATED L
Lowest to $6.4030

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4995 $58.4985
7+ $15.9996 $111.9972
10+ $15.4996 $154.9960
14+ $14.9996 $209.9944
18+ $14.4996 $260.9928
24+ $12.9996 $311.9904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess